ENHANCE YOUR COMPUTER’S AUDIO WITH SOUND BLASTER AUDIGY FX V2

UPGRADABLE HI-RES 5.1 PCI-E SOUND CARD WITH SMARTCOMMS KIT

Bridging the gap between performance and value, our all-new Sound Blaster Audigy Fx V2 introduces pristine audio fidelity, advanced audio processing through Sound Blaster Acoustic Engine, and our latest audio innovation-SmartComms Kit-a suite of smart communication features designed to improve the way you communicate online.

With professional audio now made personal, the Sound Blaster Audigy Fx V2 is the perfect addition to your gaming or cinematic rig! It features 5.1 surround sound, high-quality audio with 120 dB SNR, and high-resolution 24-bit 192 kHz playback. The Sound Blaster Audigy Fx V2 is also capable of driving 600Ω headphone with no loss of quality at any volume!

You can also choose to further enhance the audio performance of your PC with Sound Blaster Audigy Fx V2 DBPro-an optional daughterboard expansion card with upgrades such as DSD256 playback, 7.1 discrete surround, as well as the addition of an optical-out port.

CUSTOMIZE YOUR AUDIO

To further boost your audio experience with the Sound Blaster Audigy Fx V2, access Sound Blaster Acoustic Engine’s suite of technologies-Bass Boost, Surround, Crystalizer, Dialog+, and Smart Volume, via the Creative app for Windows 10.

COMMUNICATE SMARTER

Our SmartComms Kit was developed to fix one common issue for Windows users-to simplify the way we communicate online-via a suite of smart communication features. Why fuss over mute controls or get distracted by unwanted background noises when you should be focusing on what matters instead? Plus, it can be used with any headsets or headphones with microphones!

With features such as VoiceDetect that automatically unmutes you as you speak, and NoiseClean that provides two-way noise cancellation which cancels static background noise during a call, your conversations will be less disruptive.

SPEAK FREELY WITH AUTO MUTE

Our VoiceDetect feature controls your mute status by voice detection as you speak-the headset’s microphone gets muted automatically after you stopped speaking, and unmutes you instantly as you start to talk. There is absolutely no need to fiddle with any buttons whether physical or in-app, so you can stay focused on your train of thought.

BE HEARD CLEARLY WITH NOISE CANCELLATION

NoiseClean-in analyzes your incoming audio (imagine someone with a noisy background in your video call), detecting and suppressing the unwanted noises, before sending just the caller's clean voice to you through your headphones. NoiseClean-out does the same-but for your own background noise.

The NoiseClean feature work best for static background noises such as fans, air conditioning, air purifier, humidifiers, vacuum cleaners, hair dryers, electric shavers, and even lawn mowers.

SETTING UP SMARTCOMMS KIT ON WINDOWS 10 PC

1. After installing the Sound Blaster Audigy Fx V2 in your PC, download and install the Creative app from our support page onto your Windows PC.

2. Go to the SmartComms Kit module and switch on the features. To make further adjustments or control each feature individually, access the Advanced settings inside the SmartComms Kit module.

CONNECTIVITY

INSTALLING THE SOUND CARD IN YOUR PC RIG

Step 1

Remove power cable from the PC, then remove its cover or side panel.

Step 2

If there is an existing sound card slotted in a PCI / PCI-e slot, remove it from the PC.

If the slot is empty, proceed to Step 3.

Step 3

Remove the metal bracket from a preferred PCI-e slot in the PC.

Step 4

Gently but firmly slot the Sound Blaster Audigy Fx V2 sound card into the PCI-e slot.

BOOST YOUR AUDIO FURTHER

The Sound Blaster Audigy Fx V2 is upgradable with the purchase of a daughterboard expansion card. The Sound Blaster Audigy Fx V2 DBPro is easy to set up and comes with additional features to complement your PC audio upgrade journey!

ADDITIONAL FEATURES OF SOUND BLASTER AUDIGY FX V2 DBPRO

  • DSD256 playback support
  • 7.1 Discrete surround channels
  • Added optical-out port