This DisplayPort to HDMI MST Hub drives two 4K 60Hz HDMI monitors from a DisplayPort enabled Windows device.
Multi-tasking Made Easy
This DisplayPort to HDMI video splitter allows you to connect up to two additional displays in extended or mirror mode. Connecting two independent 4K 60Hz displays creates high-performance workstations for users in your organization, enabling easier multi-tasking, resulting in increased productivity.
4K at 60Hz and HDR
Native support for MST, on any Windows device, enables an easy set up. This MST Hub separates the single stream into two independent signals, one for each HDMI enabled display. Support for High Dynamic Range (HDR) offers increased contrast, brightness, colors, and greater luminosity.
Hassle-Free Setup
MST offers an easy setup, by natively working on any Windows device. Plug-and-play installation with no drivers or software required. A 12in (30cm) attached cable provides options for flexible installation configurations, reducing the amount of strain on ports and connectors. Additionally, this dual-monitor splitter is USB powered (USB Cable included).
MST14DP122HD is backed by a StarTech.com 3-year warranty, and a lifetime of free, North American based, multilingual technical support.