This USB-C™ multiport video adapter offers a durable and portable solution for connecting your USB Type-C device to a n HDMI, DVI, or VGA display.
Ultra HD 4K 60Hz Resolution
The HDMI 2.0b output supports up to 4K 60 Hz resolutions and HDR whereas VGA output supports up to 1920x1200 at 60 Hz, and the DVI-I output supports up to 1080p at 60 Hz. All the outputs offer compatibility with older displays supporting lower resolution. The adapter supports dual mirrored 1080p displays when using either VGA and HDMI or VGA and DVI-I monitor configurations.
Video Connectivity On The Go
Avoid the hassle of carrying different adapters with a USB Type-C Multiport Video Adapter. Connect a USB-C DisplayPort Alt-mode device to virtually any display. A durable aluminum enclosure helps the adapter withstand being carried in a travel bag between office, home, shared spaces, and during business travel.
Ease of Use
The USB Type-C Display Adapter is compatible with USB-C DisplayPort Alt-mode, Thunderbolt 3, Thunderbolt 4 Laptops, Ultrabooks, Chromebooks, and MacBooks. Plug and Play (PnP) capability allows you to quickly connect to devices running Windows, macOS, iPadOS, chromeOS, or Linux. The VGA and DVI outputs are compatible with screw locking cables ensuring a secure connection with displays and projectors. The 12 inch (30 cm) attached cable allows for flexibility in your setup and less strain on ports and connectors.
118-USBC-HDMI-VGADVI is backed for 3-years by StarTech.com, including free 24/5 multi-lingual technical assistance.