This USB-C™ Multiport Video Adapter offers a portable solution for connecting USB Type-C devices to HDMI and/or VGA displays, with up to 100W of Power Delivery.
Versatile Video Connectivity
This Multiport Adapter supports a single HDMI display at resolutions up to 4K 60Hz, a single VGA display at resolutions of up to 1920x1200 60Hz or dual-mirrored HDMI and VGA displays at resolutions of up to 1080p. The 3.5mm audio port can be used for connecting speakers while presenting with a VGA projector/display, or headphones.
Extended Cable Length
The adapter is equipped with an extra-long 12 inch (30cm) attached cable, providing an extended reach, to reduce port and connector strain on 2-in-1 devices, tablets, or laptops on risers/stands.
Power Delivery
The USB C to HDMI and VGA Adapter is bus powered for easy use while traveling. Optionally, connect a USB-C power adapter and charge your laptop using the Power Delivery 3.0 pass-through feature, supporting up to 100W charging.
Connectivity for Any Laptop
The USB Type-C Display Adapter is compatible with USB-C DisplayPort Alt-mode, Thunderbolt 3, and Thunderbolt 4 enabled laptops, Ultrabooks, Chromebooks, and MacBooks. Plug and play (driver/software free) compatibility with any operating system such as Windows, macOS, iPadOS, Chrome OS, and Linux.
122-USBC-HDMI-4K-VGA is backed for 3-years by StarTech.com, including free 24/5 multi-lingual technical assistance.
Note:
This adapter does not support MST or dual extended displays.