Portable Docking Station | Up to Dual-4K 60Hz | GbE | SD & MicroSD Card Readers | Thunderbolt 3/4 Compatible

High-Performance Dual-HDMI Video via MST


The compact docking station connects your laptop to two HDMI monitors, creating a powerful workstation. It supports DP 1.4 Alt Mode with DSC and MST, for uncompressed video performance up to dual 4K (3840 x 2160p) at 60Hz, depending upon your host computer. The dock also supports the use of ultrawide monitors.

Video performance, such as resolution and refresh rate across both monitors, is dependent upon your host computer and its video controller.

Connect Your Devices


The USB-C to USB 3.2 Gen 1 (5Gbps) hub provides two USB-A ports for connecting your USB devices.

A source device with support for DisplayPort 1.4, paired with DSC and DP 1.4 enabled HDMI displays, are required to achieve dual 4K 60Hz.

Multiple Use Cases


A versatile dock solution for use at your office desk, home office, hotel desk, or in the boardroom. It's portable enough to be carried in your bag / backpack for mobile use.

The USB-C dock can operate with bus-power alone, or with a USB-C power adapter connected to the pass-through port - for full laptop and peripheral charging.

The lightweight docking station features a built-in 12 in (30 cm) USB-C host cable.

Built-In SD Card Reader


Access your multimedia content with ease. The multiport adapter provides direct access to your SD / SDHC / SDXC or microSD (uSD) memory cards.

Charge Your Laptop and Peripherals


With support for USB PD 3.0 (up to 100W), the USB Type-C multiport adapter enables you to power and charge your laptop and a USB peripheral, when a USB-C power adapter is connected to the pass-through port.

PD 3.0 features Fast Role Swap (FRS) which prevents USB data disruption when switching power sources (e.g., USB-C power adapter to bus power).

Reliable Network Connectivity


The Gigabit Ethernet port ensures reliable wired network access. Support for WoL allows you to boot the host computer from a remote location.