This HDMI® Extender over CAT6 lets you transmit a 4K 30Hz HDMI® audio video signal up to 130ft (40m), or 230ft (70m) for 1080p resolutions. This converter kit includes both the transmitter and receiver for a complete end-to-end solution.

4K Picture Quality
This HDMI extender supports 7.1ch audio and resolutions of up to 4K at 30Hz (3840 x 2160) over a single CAT6/5e cable. The UHD HDMI Extender supports HDMI 1.4 and 4:4:4 chroma subsampling, which ensures a crystal-clear picture.

Simplify your setup
With support for Power over Cable (PoC), only one power, connected to the transmitter, is required to power both units of the transmitter and receiver kit. IR extension, using the included IR Blaster and Receiver, makes controlling a source device from a remote location easy.

Easy Installation
The 4K HDMI Extender over Ethernet cable has an HDMI output on the transmitter unit allowing the solution to be cascaded to other video extenders or for use to a local display. Plug-and-play installation with no additional software or drivers required. The metal housing and built-on mounting brackets allow for professional installation options, ideal for digital signage, boardrooms, and tradeshow applications.

EXTEND-HDMI-4K40C6P1 is backed by a 2-year StarTech.com warranty and free lifetime technical support.