1920 x 1200 Resolution, 6,000 ANSI Lumens, 1.36-2.18 Throw Ratio

6000 Lumens WUXGA Laser Projector w/ 1.6x Optical Zoom and Dual HDMI


Bright and versatile for any professional installation, the ViewSonic ® LS920WU WUXGA laser projector delivers everything you need for big screens in big venues. Delivering 6,000 ANSI lumens of advanced high brightness, up to 20,000 hours* of light source life, and a screen size of up to 300”, this projector is ideal for auditoriums, boardrooms, restaurants, sports bars and more. This top-notch performer is also easy to deploy and manage with its wide 1.6x optical zoom adjustment, 360° projection, and portrait mode that provide extreme flexibility in even the most challenging installations. Dual HDMI 2.0b / HDCP 2.2 ports ensure access to original 4K quality content with HDR/HLG support. In addition, its compact size and built-in HDBaseT deliver the perfect mix of high-quality projection and cost-effectiveness.

BRIGHT IMAGES IN LARGE SPACES

Packed with 6,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large commercial spaces with high ambient light including auditoriums, convention centers, lecture halls, houses of worship and more.

LONG-LASTING LASER PHOSPHOR LIGHT SOURCE

Designed with a laser phosphor light source lasting up to 20,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership.

CONVENIENT MOUNTING FLEXIBILITY

A 1.6x optical zoom lens provides more mounting flexibility over a standard lens so you can place your projector where you want and still get big, vivid images. For a perfectly proportioned picture every time, horizontal/vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images.

360-DEGREE ORIENTATION

A robust mechanical construction allows the projector to be installed in nearly any position, at any angle from floor to ceiling. You can mount the projector pointing straight down at the floor, or mount the projector upside-down at a 45-degree angle if need be.

DUAL HDMI 2.0B WITH 4K HDR/HLG SUPPORT

Dual HDMI 2.0b / HDCP 2.2 ports ensure access to original 4K quality content with HDR/HLG supported at a 60Hz frame rate from external devices (e.g. Roku stick, 4K Blu-ray player). This produces bright whites, deep blacks, and delivers more picture detail.

Long-lasting Laser Phosphor Light Source

Designed with a laser phosphor light source lasting up to 20,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership.

One-wire HDBT® Input

With an integrated HDBT input, this projector can receive uncompressed HD video and audio over long distances via a single network cable.