The Professional Choice for Tough Protection
Get the ultimate in protection for your iPad Air® 10.9-inch (5th and 4th gen.) and iPad Pro® (4th, 3rd, 2nd, and 1st gen.) 11-inch. With all-around protection that stands up to military-grade drop testing, this antimicrobial case is made to withstand sudden drops and accidental slips.
FEATURES
Whether you’re traveling, in the office, or at a remote job site, your iPad Air® 10.9-inch (5th and 4th gen.) and/or iPad Pro® (4th, 3rd, 2nd, and 1st gen.) 11-inch are protected with the Targus® SafePort® Standard Antimicrobial Case. Featuring Blue Shock Protection, an advanced, lightweight triple-layer corner protection system, and thoroughly tested to meet the rigorous mil-spec (MIL-STD-810G) standards that protect from harsh environmental conditions, sudden drops, and accidental slips,* this case is designed to protect while keeping the case light and thin.
This tablet case also features Targus DefenseGuard™ Antimicrobial Protection, infused right into the material of the case, which creates a cleaner surface and works continuously to help prevent the growth of microorganisms.** Unlike topically applied sprays, this antimicrobial protection does not wear or wash off and lasts for the life of the product.
An integrated stand for landscape viewing and typing positions adds versatility and hassle-free portability. The stand seamlessly slides open with just one hand and sits firmly on nearly any surface thanks to its hinge-less design. Connect the hand strap and your iPad becomes more accessible and secure than before. Altogether, the SafePort Standard Antimicrobial Case is a superior choice for protecting your tablet.
Protect your tablet without the bulk. Using an impact-absorbing polymer, Targus incorporated Blue Shock Technology — a triple over-mold corner protection system into its tablet cases that’s designed to protect your device when and where it needs it most. It’s purposefully constructed to absorb the shock of accidental drops, yet thin enough to keep the weight and bulk out of your case. Externally tested against the competition, our cases with Blue Shock Technology are up to 30% more impact-resistant while up to 40% lighter in weight!
Unlike topically applied sprays, Targus DefenseGuard™ tablet cases are infused with an antimicrobial additive that does not wear or wash off and lasts for the life of the product to help prevent the growth of microorganisms. With all-over antimicrobial coverage — front and back cover, inner lining, and tablet tray — you can rest assured your case is protected.
Minor drops and bumps are no problem for this sturdy, structured case. In fact, the case passes rigorous MIL-STD-810G testing to ensure it can protect your iPad 9th gen. from drops up to 5.9 feet (1.8 meters).
With an integrated stand, you can adjust the viewing angle without removing the case. It seamlessly slides open with one hand. Thanks to its hinge-free design, it’s also less likely to break when dropped.
The custom-fit tray has precision cutouts for full access to the buttons, controls, and port. Camera and sensor cutouts ensure you get the best shot — even with the case on.
This case is backed by Targus lifetime warranty. We warrant the case from defects in workmanship and materials under normal use.