The Professional Choice for Tough Protection
Get the ultimate in maximum protection for your iPad® (9
th
, 8
th
, and 7
th
gen.) 10.2-inch. With all-around protection that stands up to military-grade drop testing, this antimicrobial case is made to withstand sudden drops and accidental slips.
FEATURES
* Antimicrobial protection is limited to the device itself.
Whether you’re traveling, in the office, or at a remote job site, the Targus® SafePort® Rugged Max Antimicrobial Case for iPad® (9 th , 8 th and 7 th gen.) 10.2-inch provides ultimate coverage and maximum protection for your iPad. Featuring Blue Shock Protection, an advanced, lightweight triple-layer corner protection system, and thoroughly tested to meet the rigorous mil-spec (MIL-STD-810G) standards that protect from harsh environmental conditions, sudden drops, and accidental slips,* this case is designed to protect while keeping the case light and thin.
Versatile and hassle-free, the case has a built-in stand for multiple viewing and typing positions, which seamlessly slides open with one hand and sits firmly on nearly any surface thanks to its hinge-less design. Connect the soft hand strap and your iPad becomes more accessible and secure than before.
For an added benefit, this tablet case features Targus DefenseGuard™ Antimicrobial Protection, which creates a cleaner surface and works continuously to help prevent the growth of microorganisms.** Unlike topically applied sprays, Targus DefenseGuard tablet cases are infused with an antimicrobial protection that does not wear off and lasts for the life of the product. Altogether, the SafePort Rugged Max Antimicrobial Case is a superior choice for protecting your iPad®.
Unlike topically applied sprays, Targus DefenseGuard™ tablet cases are infused with an antimicrobial additive that does not wear or wash off and lasts for the life of the product to help prevent the growth of microorganisms. With all-over antimicrobial coverage — front and back cover, inner lining, and tablet tray — you can rest assured your case is protected.
Minor drops and bumps are no problem for this sturdy, structured case. In fact, the case passes rigorous MIL-STD-810G testing to ensure it can protect your iPad 9th gen. from drops up to 5.9 feet (1.8 meters).
With an integrated stand, you can adjust the viewing angle without removing the case. It seamlessly slides open with one hand. Thanks to its hinge-free design, it’s also less likely to break when dropped.
The custom-fit tray has precision cutouts for full access to the buttons, controls, and port. Camera and sensor cutouts ensure you get the best shot — even with the case on.
This case is backed by Targus lifetime warranty. We warrant the case from defects in workmanship and materials under normal use.