This Dual Mobile TV Stand enables you to create a rolling AV media center that is easy to move across classrooms, offices, boardrooms, meetings, or learning environments. For better stability and safety, the mobile cart was engineered with a large 1.22m x 0.71m base that will let you can mount two displays of 37" to 60" and up to 110lb/each in weight.

Fully Adaptable to your setup

This mobile TV stand with mount will adapt to the different setups that you may encounter in your office space. You can adjust the height of your display from 1.2m to 1.68m from the center of the TV to the floor, and the included adjustment indicators allow you to perform precise adjustments for the ideal viewing height. Additionally, the height adjustment indicators make installation easier and enable you to note the preferred height for specific environments. You can also individually tilt the viewing angle within +5/-10° to best suit your environment and reduce glare. The included lockable casters allow to easily move the TV stand between locations.

Storage for your AV devices

For increased portability and customization, this universal mobile cart offers two independently adjustable device shelves (webcam shelf and equipment shelf) that each support up to 11lb/5kg. The webcam shelf can be raised up to 2.37m, while the equipment shelf can be raised up to 0.72m from the floor.

Durable construction

The heavy-duty dual TV stand's durable construction makes it ideal for commercial use, in environments with multiple users and frequent movement between areas. Built-in cable management keeps your cables organized and hidden from view.

The STNDMTVDUO is backed for 2-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.