Dual Band Wireless Module for ViewBoard IFP52 series
The ViewSonic ® VB-WIFI-001 wireless module is an integrated solution that delivers fast wireless internet connection for ViewSonic ViewBoard ® interactive displays (IFP52 series). It supports dual frequency 2.4GHz and 5.0GHz bandwidth, along with the newest WiFi 6 (802.11AX) standard to provide up to 9.6 Gbps transmission. The VB-WIFI-001 also offers fast Bluetooth 5 connection for one-to-one file and data transferring.
Bluetooth 5 Support
Bluetooth 5.2 support delivers fast connections and reduced power consumption by enabling devices to remain paired, or connected to each other, without requiring a continual stream of data to be transferred between the devices.
Dual Band Wireless Support
This device offers a 2.4GHz and 5GHz dual band wireless transmission that smoothly streams multimedia content such as videos and images, without any delays. The 2.4GHz frequency is perfect for web browsing and presentations, while the wider bandwidth of 5GHz is perfect for streaming high-quality videos and games.
Wi-Fi 6
Wireless 802.11 AX delivers incredibly fast Wi-Fi performance with internet speeds of up to several gigabits per second.