Make your voice heard with Creative Live! Mic M3, whether you are communicating or livestreaming!
Our foray into excellent communications, Creative Live! Mic M3 encompasses everything that you need to send your message across effectively. Be it for broadcasting on a livestream, venturing into a new podcast, recording a gameplay, or work calls, we have got you covered.
This external USB microphone features dual polar patterns, real-time mic-monitoring, direct mute button, up to 24-bit / 96 kHz studio-quality recording resolution, and lets you be heard with crystal clear clarity.
With a built-in headphones port, detachable pop filter, and an adjustable table stand, Creative Live! Mic M3 is an essential yet simple, plug-and-play answer to better communications for your PC or Mac setup.
Designed with dual 14 mm condenser capsules with two polar (pickup) patterns, Cardioid and Omni-directional, the Creative Live! Mic M3 is optimized for different setups.
Switch easily between the patterns directly on the microphone and start immediately on your PC or Mac via the USB-A cable--no extra installations needed.
This front-focused mode captures sounds made directly in the front of the mic to minimize unwanted environmental sounds caught behind it, for a richer and full-bodied recording.
For: Single-person recordings
This all-angle mode captures sounds coming equally from all directions where a reasonably wide capture radius is required, to cater for multiple users or sound sources.
For: Multiple users
Mute when you need to--like when an uncontrollable sneeze happens mid-stream. The mute / unmute button and LED indicator lets you stay aware and control your microphone’s status instantly.
Save yourself time (and frustrations) from multiple retakes and post-production edits with real-time mic-monitoring to hear and adjust how you sound, or listen in on any unwanted noise that may be affecting your recording.
Reduce plosive effects--the abrupt and sudden pops of sound when you are pronouncing your B, P, T, and D’s--with the detachable magnetic pop filter. Simply place or lift the filter from the magnetic grooves as needed.
Change the angle of the microphone to exactly where it needs to be with its detachable table stand that allows for up to 90° adjustable angle with 360° rotation.
Mount and attach it to any common standard tripod setup that supports 1/4-20 UNC thread. Its slim and compact form factor also makes it a great fit in any type of setup.