Perform at your very best with the Swift 3, the absolute device for accomplishing all you need on the move. With its slim, all-metal chassis, 11th Gen Intel® Core™ Processors1, and enduring battery life2, the Swift 3 supports you, empowers you, and does it all while you're on the move. Never slow down.

Very Visual

Immerse yourself in your chosen entertainment with an ultra-narrow 4.4 mm bezel offering up to 88.2%1 screen-to-body ratio. With 300 nits1 and 100% sRGB1, the 16” FHD IPS non-glare1 display with DC dimming1 pumps out a consistently rich, bright, and unwavering picture.

16 inch1

FHD IPS

Up to 88.2%1

Screen-to-body Ratio

300 nites1

Brightness

Plenty Powerful

Never slow down your best performance with the 11th Gen Intel® Core™ Processors1 and up to PCIe Gen 4 SSD1, delivering speeds of up to 16 GT/s, double the data transfer speed of PCIe 3.0. Keep performing at your peak, no matter the task.

Microsoft®

Windows 10 Home

64-bit Operating System

RAM

Up to 16GB1

LPDDR4X

Storage

PCle Gen 41

SSD’s

Air Inlet Keyboard

Expel up to 10% more heat with an air inlet keyboard to maximize cooling.

Stereo Ring Fan

Pull in more air with the inclined plane fan delivering up to 10% more airflow.

Multiple Cooling Modes

Choose your cooling mode from silent, standard, and performance via Fn + F.

Modish Metal

The Swift 3’s steel-grey1, sleek all-metal chassis weighs 1.7 kg1, at its sleekest measures up to 15.9 mm1, and don’t forget the understated effective lifting hinge, helping to keep your device cool in every sense of the word.

1.7 kg1

Light

15.9 mm1

Thin

Better Battery

For serious dependability, the Swift 3 gives up to 12.52 hours of use after a full charge3 and 4 hours of use after just 30 minutes of charge3. Need more dependability? A switched-off Swift 3 can charge an external device via its USB Type-A.

Convenient Connectivity

Get things done with the full-function USB3.2 Gen 2 Type-C1 and Thunderbolt 41 for fast data transfers, your display needs, and USB charging. And with dual-band Wi-Fi 6, expect more incredible speeds and better connectivity.

Wi-Fi 6

Dual-band Wi-Fi 6 (802.11ax) provides some of the fastest connections currently available with lower latency and improved security.

Thunderbolt 41

A single connector can be used for ultra-quick data transfer (up to 40 Gbps), battery charging/power, or plugging into external displays (up to two 4K or one 8K.)

USB-C

A single connector can be used for ultra-quick data transfer, video streaming, and battery charging/power.

Smart Stuff

With an embedded fingerprint reader keeping your device secure, DTS Audio, Acer TrueHarmony™, and AI-enhanced noise suppression1 become accustomed to not only a smart experience but one that sounds great, literally.

Embedded Fingerprint Reader

An embedded fingerprint reader is a quick and secure way for Windows Hello to verify your identity without a password.

Wake On Voice (WoV)

Activate and query Windows 10 when the screen is off. Interact with Cortana when in Modern Standby mode.

Cortana

Microsoft's Intelligent Personal Digital Assistant helps you stay on time for tasks and meeting schedules and syncs with multiple devices.

1 Specifications may vary depending on the model and/or region. All models subject to availability.
2 Battery life varies depending on product configuration, power settings, and usage, among other factors. Please visit www.acer.com
3 “Use” refers to video playback and “charge” refers to the laptop being switched off during charging.