32" Display, IPS Panel, 3840 x 2160 Resolution

ViewSonic VP3268a-4K 32" ColorPro 4K UHD IPS Monitor with 90W Powered USB C, RJ45, sRGB and HDR10


Perfect for designers, photographers, videographers, and other creative professionals, the ViewSonic ® VP3268a-4K Ultra HD monitor delivers unmatched color accuracy and reliable long-term performance. With a SuperClear ® IPS panel and a sleek frameless design, this monitor provides a near-seamless viewing experience ideal for multi-monitor setups. To ensure precise, uniform color, each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy. An integrated color uniformity function ensures consistent chromaticity across the screen, while a 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors. Add to that 6-axis color adjustment functionality, and this monitor provides the ultimate color processing capability for professional applications. What’s more, productivity-boosting features include an advanced ergonomic design. Hardware calibration is also available which allows you to quickly and easily calibrate the monitor for photography, graphic design, content creation, and other color-critical applications.

PANTONE VALIDATED DISPLAY

For professionals who require color fidelity in every pixel, Pantone ®  Validated ViewSonic ®  displays offer pinpoint color accuracy.

Each Pantone Validated display has been rigorously tested and deemed capable of reproducing the Pantone Matching System (PMS) Colors. Whether it’s film editing, graphic design or other jobs where color is critical, these certified displays are built to eliminate guesswork and help you create with confidence, so you can finish your assignments with flying colors.

ViewSonic, X-rite and Pantone worked to provide creatives a way to confirm a monitor’s Pantone Color rendering capability. If you count on color accuracy, count on a Pantone Validated display.

Look for the Pantone Validated mark on an increasing number of professional color devices.

EXCELLENT SCREEN UNIFORMITY

Uniformity of color across the screen is critical to achieving accurate viewing and editing of images – without it, any work performed on a less-than-accurate monitor may cause incorrect color adjustments. An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.*

HARDWARE CALIBRATION READY

We know color accuracy is of utmost importance to creative professionals. With the optional ViewSonic Colorbration Kit (sold separately), you can quickly and easily calibrate this monitor to maintain its color accuracy. You’ll be able to focus on your work with complete confidence that the color displayed perfectly matches your original image or digital file.

AMAZING COLOR ACCURACY

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value and includes a detailed calibration report for sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces. Whether you’re a photographer shooting in sRGB, or a video editor in need of REC 709/SMPT-C/EBU standards, rest assure that this monitor can deliver the accuracy you need to complete your best work.

REDUCE CLUTTER WITH SINGLE-CABLE SOLUTION

With single-cable docking, USB-C connectivity reduces the reliance on multiple wires, cables, and adapters. In addition to fast data, audio, and video transfer, USB-C also provides quick 90W charging over a single cable.

VESA-Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.