3840 x 2160 Resolution, 4,000 ANSI Lumens, 1.13-1.47 Throw Ratio

4K UHD Projector with 4000 Lumens, 240Hz, 4.2ms for Home Theater and Gaming

With incredible Ultra HD resolution, HDR/HLG support, and a high brightness of 4,000 ANSI lumens, the ViewSonic PX748-4K projector delivers stunning home entertainment around the clock: day or night, in bright rooms or dark. With an ultra-low 4.2ms input lag, 240Hz refresh rate, and USB-C connectivity for direct streaming from gaming consoles such as the Nintendo® Switch, this projector provides a whole new level of gaming. Set-up is a breeze too: 1.3x optical zoom, warping capabilities, and H/V keystoning allow for more flexible mounting and easy installation with screen sizes up to 300” on nearly any surface. What’s more, LAN control compatibility and a 12V trigger make this projector a perfect addition to any smart home.

True 4K Ultra HD Resolution

Engineered with an advanced DLP ® 4K Ultra HD chip with XPR technology, this projector delivers 3840 x 2160 distinct pixels for true 8.3 million pixel 4K UHD resolution.

HDR and HLG Content Support

With the ability to decode HDR and HLG video* signals, this projector delivers incredibly detailed video playback. Colors are brighter and more vivid, and contrast is richer and more detailed. With such amazing image reproduction, this projector displays videos as they were intended to be seen – giving you a fuller, more immersive viewing experience.

Bright Images in any Environment

Packed with 3,500 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.

Dual HDMI Connectivity

Dual HDMI inputs allow you to connect to a variety of HD devices including gaming consoles, Blu-ray players, laptop PCs, digital cameras, and many others for a true high-definition experience.

Long Lamp Life

An energy-saving SuperEco ™ feature reduces power consumption and extends the lamp life by up to 15,000 hours.*

10W Speaker

Designed with a powerful 10W speaker, this projector combines incredible screen performance with room-filling sound for an immersive multimedia experience.

Extreme Mounting Flexibility

A wider optical zoom provides more mounting flexibility over a standard 1.2x optical zoom. More flexible mounting options translate to less installation hassle.

Backlit Remote Control

A backlit remote control features illuminated buttons for convenient and easy use in dark rooms and for nighttime viewing.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.