504T/ 507T

Display-Integrated Digital Systems for Point-of-Care Solutions

The DT Research medical grade all-in-one system integrates a 24-inch or 27-inch TFT-LCD with an energy efficient Intel® Pentium® Gold or Core™ i platform in a fanless, slim, bacteria-resistant enclosure. Designed for medical and healthcare applications, this LCD-integrated system provides space-saving solutions for health professionals to monitor, record and retrieve patient information as well as other point-of-care applications. The built-in Wi-Fi and Bluetooth connections also make data access efficient and optimizes staff workflow.

Features

  • 24” or 27" capacitive touch screen
  • Intel® 10th Generation Pentium® Gold or Core™ i processor
  • Microsoft® Windows® 10 IoT Enterprise or Ubuntu operating system
  • Energy Star 8.0 certified (504T) Elegant all-in-one, slim, fanless design
  • Slim, all-in-one design with antimicrobial enclosure
  • IP65 rated front panel with IPX2 rated enclosure
  • VESA-mountable for flexibility in mounting and placement