Modularity maximized

A fully modular All-in-One experience: The OptiPlex 3090 Ultra’s modular form factor combines the sleekness of an All-in-One with the flexibility of a desktop. Its unique compact design allows the PC to be hidden inside a custom stand which supports a wide choice of monitors to create a truly innovative and space-saving all-in-one experience.

Unheard of flexibility: The Ultra PC module hides in a custom monitor stand capable of supporting up to 40" displays, mounts to an arm or on the wall for a versatile all-in-one experience. The Height Adjustable Stands, Dell MSA20 Arm* and Offset VESA mount, or the wall mount options respond to users’ needs across multiple use cases and deployment scenarios.

Simplicity breeds productivity: The OptiPlex 3090 Ultra paired with Dell 65W USB-C monitors and matching Height Adjustable Stand ensures future-ready connectivity, a one power cord solution and saves workspace set up time with reduced cabling. Create a clean and efficient solution with dual monitors to increase productivity by up to 21%.* The OptiPlex 3090 Ultra can support up to four monitors at once through DisplayPort Multi-Streaming Technology (MST) for ultimate productivity.

Work happens your way

Always ready: The OptiPlex 3090 Ultra features 11th Gen Intel ® Core™ processors with up to a Quad Core™ i5 running at 15W and integrated Intel ® Iris ® Xe graphics for uncompromising performance.

Never compromise: Provides support for NVMe SSD’s, WiFi 6 and USB-C, without sacrificing traditional features such as ethernet, DisplayPort, USB-A and standard hard drives. With configurations up to 64GB 3200MHz DDR4 RAM and dual storage with up to a 1TB SSD and up to a 2TB SATA hard drive.

Work confidently: The Power Button Sync available on new Dell USB-C monitors provides a seamless boot up and wake-on-demand experience utilizing the monitor power button.

Ready for every workplace

Low-touch IT: Ultra’s tool-less chassis and Height Adjustable Stand lend quick access to internal components for fast service and deployments. Quickly deploy, service or swap each element of the solution independently for ultimate manageability, performance, and superior TCO.

Works with what you have: The backwards compatibility of the OptiPlex 3090 Ultra with predecessor ecosystems ensures seamless deployment when refreshing the system.

Secure hardware: OptiPlex is built with best in class security, featuring TPM 2.0, and K-lock slots and security screws on both the Ultra module and stands.

Ports and Slots

1. Combo Audio Jack | 2. Storage Activity Light | 3. USB 3.2 Gen2, Type-A port | 4. USB 3.2 Gen2, Type-A port w/ Power Share | 5. USB 3.2 Gen2, Type-C port with Power Delivery and DisplayPort1.4 alt mode | 6. DC-in | 7. RJ-45 | 8. Dual stack USB 3.2 Gen2, Type-A ports w/ Smart Power On | 9. DisplayPort++ 1.4 | 10. K-Lock slot | 11. Security screw slot

Dimensions & Weight

1. Height: 10.09" (256.2 mm) | 2. Width: 3.78" (96.1 mm) | 3. Depth: 0.78" (19.7 mm) | Depth with HDD: 1.09" (27.7 mm) | Starting Weight: 1.16 lb (0.525 kg)