This PCIe USB 3.2 Gen 2x2 controller card installs into an available PCI-Express x4 slot in your computer and enables you to upgrade your current system by adding a USB-C™ (20Gbps) port.
Add a 20 Gbps USB Type-C Port to Your Desktop Computer
The controller card enables you to connect USB-C Gen 2x2 (20 Gbps) devices to your desktop computer. The USB-C port is ideal for connecting USB devices such as external hard drives and solid state drives or charging and syncing your mobile devices. The USB-C port provides up to 15W (5V/3A) of power and is backward compatible with USB 3.2 Gen 2 (10 Gbps) and USB 3.2 Gen 1 (5 Gbps) devices.
Note: USB 3.2 Gen 2 (10 Gbps) is also know as USB 3.2 Gen 2 (10 Gbps), and USB 3.2 Gen 1 (5 Gbps) is also know as USB 3.2 Gen 1 and USB 3.2 (5 Gbps).
SuperSpeed USB 3.2 Gen 2x2 (20 Gbps) Performance
The USB 3.2 Gen 2x2 card features an ASMedia ASM3242 host controller that utilizes x4 lanes of the PCIe 3.0 bus, making the card capable of speeds up to 20Gbps and enabling fast access to high-performance devices like NVMe drives and SSDs. The controller card supports Multiple INs to reduce bandwidth loss when multiple devices are connected through a USB Hub (Note: The USB hub must also support this feature). The card also supports UASP for improved performance with storage devices.
Wide Installation Compatibility
This add-on card includes both full-profile and low-profile installation brackets ensuring you can install it into either a full or low-profile PCIe 3.0 x4 slot (backward compatible w/PCIe 2.0). For wide platform support the card is compatible with Windows, Linux and macOS. For hassle-free installation the drivers install automatically on computers running Windows 8 or higher. Works w/USB 3.2/3.0/2.0 devices
PEXUSB321C is backed by a StarTech.com 2-year warranty and free lifetime 24/5 multi-lingual North American based technical support. StarTech.com has been the IT professionals' choice for over 30 years.