This 4 Port USB-C Hub enables you to connect four SuperSpeed USB 3.2 Gen 1 (5 Gbps) peripherals to your USB-C laptop or computer, an ideal solution for adding USB ports to a device that has limited USB ports available. It features a wrap-around cable manager, allowing you to tuck away the built-in cable for easy portability.

Note: USB 3.2 Gen 1 (5 Gbps) is also know as USB 3.2 Gen 1 (5 Gbps), and USB 3.2 Gen 1 (5 Gbps).

Expands the Connectivity of Your Computer

With this USB-C hub you can connect three USB-A devices, and one USB-C device, to a single USB-C port on your USB-C host device. The USB Type-C hub shares up to 15W (5V/3A) of power between connected devices, making it an ideal solution for connecting SSD/thumb drives, data storage, keyboards, mice, web cams and USB headsets. The USB hub is backward compatible with USB 2.0 (480 Mbps).

Highly Portable and Sleek

Featuring a durable plastic housing that's lightweight, and a sleek warp-around cable management system, this USB hub is the perfect travel companion for your laptop. Its small footprint ensures it will store easily in your laptop bag, and the wrap-around cable manager prevents tangles, ensuring easy accessibility. The USB hub is bus powered so there's no bulky external power adapter.

Wide Device Compatibility

The USB hub is OS independent ensuring support on a wide range of platforms including Windows, macOS, Linux, iPadOS, Chrome OS and Android. The built-in host cable is 11 in. (28 cm) long, providing enough length to easily integrate into any workstation, reaching your host device even when it's placed on a laptop riser or stand. The USB-C host connection works with any USB-C or Thunderbolt 3 laptop, tablet, smartphone or 2-in-1, such as Surface Pro 7, Surface Book, iPad Pro, MacBook/MacBook Pro/MacBook Air, XPS or X1 Carbon.

HB30CM3A1CB is backed by a StarTech.com 2-year warranty and free lifetime 24/5 multi-lingual North American based technical support. StarTech.com has been the IT professionals' choice for over 30 years.