27" Display, IPS Panel, 2560 x 1440 Resolution

ViewSonic VP2768a 27" ColorPro 1440p IPS Monitor with 90W Powered USB C, RJ45, sRGB, and Daisy Chain

The ViewSonic ® VP2768a is a 27’’ Quad HD monitor that delivers color accuracy crucial for professional applications. With a sleek frameless design and edge-to-edge SuperClear ® IPS panel, this monitor provides an incredible viewing experience ideal for content creation and enterprise workstations. USB-C connectivity helps to simply your workspace by delivering audio, video, data and up to 90W of power delivery over a single universal cable. In addition, DisplayPort out enables seamless daisy chaining to a second monitor. To ensure precise, uniform color, each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy. An integrated color uniformity function ensures consistent chromaticity across the screen, while a 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors. Add to that 6-axis color adjustment functionality, and this monitor provides the ultimate color processing capability for professional applications. Hardware calibration is available with the optional ViewSonic Colorbration Kit, which allows you to quickly and easily calibrate the monitor for photography, graphic design, content creation, and other color-critical applications.

Pantone Validated Display

For professionals who require color fidelity in every pixel, Pantone ® Validated ViewSonic ® displays offer pinpoint color accuracy.

Each Pantone Validated display has been rigorously tested and deemed capable of reproducing the Pantone Matching System (PMS) Colors. Whether it’s film editing, graphic design or other jobs where color is critical, these certified displays are built to eliminate guesswork and help you create with confidence, so you can finish your assignments with flying colors.

ViewSonic, X-rite and Pantone worked to provide creatives a way to confirm a monitor’s Pantone Color rendering capability. If you count on color accuracy, count on a Pantone Validated display.

Look for the Pantone Validated mark on an increasing number of professional color devices.

AMAZING COLOR ACCURACY

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value and includes a detailed calibration report for sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces. Whether you’re a photographer shooting in sRGB, or a video editor in need of REC 709/SMPT-C/EBU standards, rest assure that this monitor can deliver the accuracy you need to complete your best work.

Professional Color Processing

The 14-bit LUT & 3D LUT (Look-Up Tables) generate a stunningly smooth palette of 4.39 trillion colors for amazingly accurate image reproduction crucial in professional applications.

vDisplayManager with Color Sensitivity Mode

Integrated vDisplayManager software enhances productivity by putting the On-Screen Display (OSD) menu controls on your monitor’s screen. This delivers a more comfortable viewing experience by allowing you to quickly and easily adjust display settings such as volume, brightness, contrast, and more. A Color Sensitivity feature allows content creators to simulate various color deficiency modes.

Reduce Clutter with Single-Cable Solution

With single-cable docking, USB-C connectivity reduces the reliance on multiple wires, cables, and adapters. In addition to fast data, audio, and video transfer, USB-C also provides quick 90W charging over a single cable.

Frameless Design

A premium panel delivers accurate colors and vivid images, while a frameless design provides for a nearly seamless viewing experience in multi-monitor setups. And with ultra-wide viewing angles, you’ll enjoy stunningly detailed images, unbound and without borders, no matter your vantage point.

Excellent Screen Uniformity

Uniformity of color across the screen is critical to achieving accurate viewing and editing of images – without it, any work performed on a less-than-accurate monitor may cause incorrect color adjustments. An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.*

*Color uniformity function works within the following color spaces: sRGB, EBU, SMPTE-C, Rec. 709

SuperClear IPS Panel Technology

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.

EPEAT Certified

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.