True multimedia powerhouse.

This is what a hybrid still and video mirrorless camera is meant to be. 24.5MP BSI sensor and high-speed shooting with the buffer capacity to match. 4K Ultra HD video at 60p*. Outstanding low-light capabilities. Next-generation autofocus. The power of dual processors. Two card slots. Tons of creative features. Flexible power options. Compatibility with a vertical battery grip. Wireless connectivity with smartphones and laptops and so much more.

Amplify your versatility.

Dual processors.

For the first time in a Nikon camera, the Z 6II is powered by not one, but two EXPEED 6 processing engines. They work together for faster image processing, more buffer capacity and more overall speed.

Dual card slots.

Now you have options. One slot accepts CFExpress (Type B) and XQD cards. The other slot accepts standard SD cards. Use the format you prefer. Or use both slots and separate video and still files or RAW and JPEG, create a backup or maximize your onboard storage.

Go vertical.

Introducing the MB-N11, the pro-level grip for the Z 6II. Shoot vertically with comfortable controls—shutter release, command dials, Fn button and more—and get up to a 1.9x increase in battery performance.

More autofocus power.

Optimized for stills, high-speed sequences and video work, the Z 6II’s 273-point Hybrid AF system brings performance improvements, new options for Eye-Detection AF and easier selecting of AF modes.

See in the dark.

With a big leap forward in low-light autofocus performance, the Z 6II can find your subject in half the available light as its predecessor*. Keep shooting into the evening with the same fast, accurate AF performance.

Edge-to-edge coverage.

The AF system’s 90% frame coverage lets you compose the way you want, from the start. Either manually choose one of 273 focus points across the frame, or let subject tracking automatically select the focus points based on where your subject is within the frame—even at the far edges.

Made forZ-Mount lenses.

Breakthroughs of the Z Mount, the largest full frame lens mount of any system, have given way to some of the most advanced, optically pristine lenses ever—NIKKOR Z. The Z 6II is compatible with them all, each one delivering a new perspective and drawing peak performance from the camera.