An industrial media converter that converts fiber to copper at a network endpoint.
A Flexible Solution Covering Different Requirements
This media converter features an open SFP slot for any standard gigabit SFP to be used for the incoming fiber connection and is easily deployed across applications or fiber cable types. Accepts terminal block power or coaxial power connectors with the barrel plug adapter, allowing the product to be hardwired or powered using an external power supply (not included), which does not require professional installation. It can be powered using 12V-56V DC for solar, automotive, rail, and other applications and requires a minimum 12V power input. Includes hardware for DIN rail or wall mounting.
For Mission-Critical Applications
Designed with IP-30 housing and has an MBTF of >500;000 hrs (Telcordia/Bellcore) at 50°C and an operating temperature range of include -40 C to 75 C for durability; it's rated to various vibration, shock, and free-fall standards:
The IMC1GSFP is backed by a StarTech.com 2-year warranty and free lifetime technical support.