Slim profile, broad benefits
With today’s slim laptops with nano security slots, a typical cable lock head might fit, but the laptop itself is so thin that once the lock is attached, it doesn’t allow the laptop to lie flat because the thickness of the lock is greater than the laptop, unevenly raising it off its surface. The Slim NanoSaver™ Combination Laptop Lock is the strongest keyless locking solution that allows ultra-thin and 2-in-1 laptops with nano lock slots to lie flat and stable. Verified and tested for industry-leading standards in torque/pull, foreign implements, lock lifecycle, corrosion, and other environmental conditions, the Slim NanoSaver™ Combination Laptop Lock features carbon steel cut-resistant cable with plastic sheathing to protect desks, tables, and other attachment points; one-handed operation; a resettable 4-wheel number code that can be set to any of 10,000 possible combinations; free, secure code registration; and a two-year warranty. From the inventor and worldwide leader in laptop security locks.