Pro-Tek Universal 9-11 inch Keyboard Case (Black)

Protection and Versatility in One Ultra-Slim Case

The Pro-Tek Universal 9-11 inch Keyboard Case is a universal keyboard case that delivers everyday versatility and protection for most tablets with 9 to 11 inch screens.

FEATURES

  • Patented 360-degree cradle rotation enables easy portrait and landscape viewing
  • Flexible cradle with reinforced corners secures and protects tablet
  • Bluetooth 5.0 keyboard magnetically attaches and is compatible with Windows, Android, and iOS
  • Keyboard battery delivers up to 100 hours* of use when fully charged
  • Secure magnetic closure
  • Full access to controls and ports for compatible devices
  • Compatible with most 9-11” tablet cameras
  • Universal design fits most tablets with 9–11” screens

The Pro-Tek™ Universal 9-11” Keyboard Case delivers laptop-like performance in a slim, protective design. Built to fit most tablets with 9–11” screens, the tablet is held snug and secure by the flexible cradle with protective reinforced corners for those inevitable fumble-fingers moments. For added protection, the structured cover is engineered with a semi-rigid, easy-grip exterior and fastens securely with its sleek magnetic closure.

Complete control is also yours with the Bluetooth 5.0 keyboard that magnetically attaches and offers up to 100 hours of battery life, and full access to ports, controls, and camera lenses. Compatible with Windows, Android, and iOS, it’s the perfect keyboard case to take with you anywhere.