The Vertiv Geist Upgradeable Horizontal Switched Rack PDU delivers reliable power distribution in a horizontal form factor. Mounted in the U-space, this 1U rack PDU offers easy access to the network card and local LED display from the front of the rack, unlike 0U vertical rack PDUs installed at the back. The small form factor also makes it ideal for short racks and small network cabinets. This family of Switched rPDUs come with input power monitoring and outlet level switching, allowing you to remotely manage receptacles to avoid accidental overloads and reboot unresponsive critical IT equipment. Depending on the needs of your business, you can choose between a variety of models of the Vertiv Geist Horizontal Switched Rack PDU.
HORIZONTAL RACK PDU
The horizontal form factor makes the Vertiv Geist Upgradeable Horizontal Rack PDU ideal for short racks and small network closets that don’t have a lot of space for a long, vertical PDU. Depending on your business needs, you can choose between a PDU with six outlets, or a unit with 12 outlets.
OUTLET FLEXIBILITY
Select models in this line of Vertiv Geist Upgradeable Horizontal Rack PDUs are equipped with the Combination Outlets C13/C19. These hybrid outlets function as both a C13 and C19 receptacle. The outlets accommodate both C14 and C20 plug types interchangeably, providing you the flexibility to support common critical IT equipment using just a single 1U rack PDU.
OUTLET FLEXIBILITY
The hot-swappable Interchangeable Monitoring Device provides you with confidence that as technology advances you can easily update the intelligence on your Rack PDU to the latest technology available allowing you to seamlessly evolve with the growth of your operation.
INDIVIDUAL TESTING
All Vertiv Geist Rack PDUs undergo rigorous individual testing to ensure the quality, functionality, and reliability of each unit. No batch testing means your network is powered by a reliable smart power strip.
GLOBAL COMPLIANCE
The Vertiv Geist Horizontal Rack PDU meets global requirements including RoHS, China RoHS, and UL Certification.
WARRANTY
Receive an additional two years on top of the default three-year warranty if you register your unit within 120 days of purchase.
GROCERIES
Groceries and convenience stores conduct business for long stretches of time, if not the whole day. To lessen the risk of downtime, these stores require robust power distribution but have little room for IT equipment. With its small form factor, the Vertiv Geist Horizontal Switched Rack PDU can be placed under the checkout counters of these stores and deliver reliable power distribution without taking up too much space.
FAST FOOD/RETAIL
To provide the best customer experience, locations like fast food restaurants and retail stores offer online transactions, making continuous uptime necessary for the business. But these locations usually have IT racks that have no room for long vertical 0U PDUs. As a 1U rack PDU, the Vertiv Geist Horizontal Switched rPDU is mounted in the U-space, making it ideal for short and cramped network closets.
EDUCATION
Education has become increasingly dependent on connectivity. Even dorm rooms have critical IT equipment that need power distribution to stay online, but traditional 0U vertical PDUs might have more outlets than are necessary or take up too much space for these situations. Since most models are equipped with no more than 12 outlets, the Vertiv Geist Horizontal Switched rPDU can be an ideal solution for similar IT challenges.
FINANCE
Financial institutions cannot afford any kind of downtime since they support online transactions around the clock. Having a reliable power distribution unit can help their IT equipment stay online 24/7. The Vertiv Geist rPDU, which undergoes individual testing for functionality, ensures your business is powered by a PDU that meets global standards.
ENTERPRISE DATA CENTER
Enterprise Data Centers power thousands of servers and switches, making remote power monitoring and management necessary. With advanced power monitoring and outlet level switching, the Vertiv Geist Horizontal Switched rPDU can help data center managers analyze data and maximize uptime by remotely turning off receptacles to avoid accidental overloads, or power cycling outlets to reboot unresponsive IT equipment.