Low power usage and responsive software are provided by the latest Intel® processor. The extra performance makes highly graphical classroom projects run smoother so tasks are performed quicker.
The large 14” display with an anti-glare coating, narrow 7.3mm bezel, and optional touchscreen gives users a greater and more flexible workspace so they can be more productive in bright conditions.
12.5 hours1 of battery life goes a long way. With just a single charge, get in a full day’s work with time to spare. The powerful long lasting battery means you don’t have to take the power adapter with you.
A strong, consistent wireless signal is provided by Intel® Gigabit Wi-Fi and the strategically placed 802.11ac wireless antenna with 2x2 MU-MIMO. MU-MIMO (Multi-User Multiple-Input and Multiple-Output) is a standard that offers faster wireless speeds and can handle more wireless devices at once.
Gigabit Wi-Fi 2x2 802.11ac 160 MHz (1,733 Mbps) delivers up to twelve times faster than 802.11n.
802.11ac delivers speeds from 433 Mbps (megabits per second) up to several gigabits per second and uses either 80 or 160MHz.
MU-MIMO (Multi-User Multiple-Input and Multiple-Output) is a standard that offers faster wireless speeds and can handle more wireless devices at once.
Two USB Type-C ports for ultra-quick data transfer, video streaming, and battery charging. The reversible USB 3.1 Type-C™ connector is the same at both ends and on both sides, so it’s easy to attach. USB 3.1 is 10 times faster than USB 2.0. In addition to the two USB 3.1 Type-C ports, there are also two USB 3.0 Type A ports, and a microSD slot for extra storage.
Coming certified for impact resistance (MIL-STD 810G), this Acer Chromebook additionally features a shock absorbent bumper design which further protects its components from moderate falls.
1. Testing conducted by Acer using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
2. Starting from 2021, availability of the MicroSD Card Reader feature on this Chromebook device may vary depending on model and/or region.
* MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
Prices and Specifications are subject to change without notice.