ViewSonic VG1655 15.6" Portable 1080p IPS Monitor with 60W Powered USB C and mini-HDMI

15.6" Display, IPS Panel, 1920 x 1080 Resolution

The ViewSonic ® VG1655 is a portable 15.6” monitor designed for productivity on the go. Built for business travelers, remote workers, and digital nomads, the VG1655 can serve as a complementary screen to a laptop or tablet for boosted productivity. With an anti-glare screen and Full HD 1080p resolution, this monitor delivers a crystal-clear viewing experience so users can see more and do more for a more efficient workflow. A USB Type-C port enables quick and easy transmission of video, and audio. A second USB Type-C port also delivers up to 60W of two-way power: a connected laptop can power the VG1655, OR the VG1655 can power a connected laptop via a USB-C power bank or AC adapter and outlet. Measuring less than an inch thick and weighing under two pounds, the ultra-slim VG1655 perfectly fits into any bag, briefcase, or backpack so you can work wherever life takes you.

Ultra-Portable Design

2-Way Power with USB Type-C

Full-HD 1080p resolution

Ultra-Portable Design

Measuring a mere 0.6" thick and weighing about 2 pounds, this compact monitor can be easily packed and transported wherever you go.

2-Way Power with USB Type-C

Dual USB Type-C ports deliver audio, and video over a single cable. What's more, these USB Type-C ports also deliver two-way power: a connected laptop can power the monitor, or the monitor can power a connected laptop via USB-C power bank or AC adapter and outlet.

Full HD 1080p Resolution

Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

Built-In Stand

A convenient built-in stand enables you to orient the screen in both portrait and landscape modes.

Extend Your Workspace to a Second Screen

Simply connect your laptop, smartphone or tablet to the monitor and experience a more productive work environment, easier web browsing and a more immersive viewing experience as you stream on the go.

* Smart device must support Display Port 1.2 Alt Mode and Power Delivery via USB-C connection

** Using an iPhone or iPad will require a Lightning to HDMI Adapter and HDMI to mini-HDMI cable (included) to connect to the monitor. It will also require an external power source such as an electrical outlet or power bank.

Versatile Connectivity

In addition to dual USB Type-C ports with charging, this monitor also features mini HDMI and a 3.5mm headphone jack for plug-and-play connectivity to a variety of multimedia devices.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.