SMALL SPACE, BIG CAPABILITIES

The Vertiv Avocent MultiViewer KVM Switch packs powerful capabilities in a small desktop footprint, ideal for areas with limited space. By keeping multiple critical systems in the user’s field of vision, the MultiViewer enhances the user’s ability to multitask.

VIDEO QUALITY AND FLEXIBILITY

The MultiViewer KVM Switch presents users with the widest array of video connections in the industry, including Display Port and HDMI. Resolution up to 4k @ 30Hz delivers extremely high accuracy, with video playing at the highest possible definition.

FULL-SERVICE SUPPORT

Vertiv is a world leader in KVM switch technology and provides a wide range of service solutions to troubleshoot and resolve issues in the field. Vertiv stands behind every MultiViewer KVM Switch with a two-year, full-coverage factory warranty and optional extended warranty.

Security

Interact with various security classifications on a single screen, with Smart-card Common Access Card (CAC) or biometric readers for authentication across multiple secure computers.

Cursor Navigation Switching (CNS)

With CNS, the MultiViewer allows the keyboard and mouse to seamlessly transition when moving the cursor across window borders. An essential feature when controlling and viewing content from many sources in a variety of viewing modes.

Ease of Use

The MultiViewer’s flexible screen and window layout options can be navigated through its touch screen. Works with HDMI and DP, affording users flexible display options.

SVMV240DPH-400

Ports: 4

Video Type: 1x DP / HDMI universal port

Max Resolution: UHD 4K (3840x2160) @ 30Hz

Keyboard and Mouse: 1 x USB 2.0 Type B

USB Accessory: 1 x USB 3.0 Type B

Analog Audio: 3.5mm Speaker & 3.5mm Microphone

Height : 1.7 in (43 mm)

Width : 13.7 in (348 mm)

Depth : 5.0 in (127 mm)

Weight:  3.35 lbs / 1.6 Kg

Mounting Option : Desk Mount - DMK-09

SVMV280DPH-400

    Ports: 8

    Video Type: 1x DP / HDMI universal port

    Max Resolution: UHD 4K (3840x2160) @ 30Hz

    Keyboard and Mouse: 1 x USB 2.0 Type B

    USB Accessory: 1 x USB 2.0 Type B

    Analog Audio: 3.5mm Speaker 

    Height : 2.6 in (66 mm)

    Width : 17.4 in (442 mm)

    Depth : 7.2 in (183 mm)

    Weight: 8.2 lbs / 3.7 Kg

    Mounting Option : Rack Mount Included