View it right

See more, scroll less: View applications with an extended vertical view on a tall 24” 16:10 1920x1200 (WUXGA) monitor which provides 11% more onscreen real estate.

Go vertical: Pivot 90 degrees and enjoy outstanding clarity from every angle with IPS technology.

Practically borderless: Work with an uninterrupted view across multiple screens with Dell’s three-sided ultrathin bezel design. And, when you use two monitors together, you can increase your productivity by up to 21%.

Easy on the eyes: Optimize eye comfort with flicker-free technology and ComfortView reducing up to 60% of harmful blue light emissions.

Convenient and comfortable

Versatile connectivity: Connect to any device you need to with HDMI, DisplayPort and DVI.

Your view, your way: Stay comfortable with the ability to tilt, swivel, pivot and adjust the height of your monitor.

Stylish and practical: 73% of employees believe that reduced clutter and better connectivity helps with productivity. Free up valuable desk space with a thin monitor profile and compact monitor base.

Adapting made easy: Customize your workspace with VESA-compatible mounts and stands. Snap your monitor into place using the Quick Release slots behind the monitor panel for easy installation.

Environmentally smart

Environmental standards: These monitors meet the latest regulatory and environmental standards such as ENERGY STAR ® , EPEAT ® , TCO and CEL/CECP/CEC.

Eco-conscious packaging: Zero styrofoamand at least 25% of recycled cardboard for ease of composting/recycling.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Optimize and organize with Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

Connectivity Options

Ports & Slots:
1. Security lock slot | 2. Power connector | 3. DisplayPort | 4. HDMI port | 5. Stand lock feature | 6. DVI port | 7. VGA connector | 8. USB 3.0 upstream port | 9. USB 2.0 downstream port (2) | 10. USB 3.0 downstream ports (2)

Cables Included:
Power cable | DP cable | USB upstream cable