The Vertiv Avocent ACS8000 Cellular advanced serial console server series delivers secure in-band and out-of-band visibility and control to downstream equipment in enterprise data centers, as well as cloud and colocation facilities. Now with cellular capabilities, the Vertiv Avocent ACS8000 Cellular provides flexibility to access devices when wired networks are down (failover) or not available at the device location. This serial console system serves as a secure management gateway and single point of entry keeping you connected to critical IT equipment even in the event of partial or total data center outages. With environmental monitoring, IoT integration, and remote networking abilities, the Vertiv Avocent ACS8000 Cellular is ideal for edge locations, enterprise data centers, and hyperscale or colocation facilities.
SECURE OUT-OF-BAND ACCESS
The Vertiv Avocent ACS8000 Cellular Serial Console Server delivers out-of-band equipment access in compliance with data center access and security policies and best practices, such as IPsec VPN, customizable ACLs, and FIPS 140-2. It acts as a single point of access for all connected devices, limiting entry points, enabling advanced user management, and providing event logging and notifications to record user activity.
EASY INSTALLATION & COMMISSIONING
The Vertiv Avocent ACS8000 Cellular offers fast, automated configuration with automated discovery tools and zero-touch provisioning (ZTP). Auto-discovery eases identification of Vertiv and third-party devices. ZTP automates installation steps at startup. Native command settings make monitoring and management of connected devices simple, and auto-pinout simplifies serial port installation.
USB/ENVIRONMENTAL SENSOR PORTS
The Vertiv Avocent ACS8000 Cellular includes eight USB ports to support additional IT equipment and external devices. The console also features digital inputs and an environmental sensor port to connect temperature, humidity, differential pressure, and leak and door sensors. These sensors monitor and help control conditions across the data center that can impact the performance of IT equipment.
ENTERPRISE & CLOUD DATA CENTERS
Today’s data center facilities are evolving and becoming more complex, requiring advanced, real-time asset visibility and management. The Vertiv Avocent ACS8000 Cellular Serial Console Server ensures comprehensive network access and real-time event logs and notifications that bring clarity, control and security to these business-critical facilities.
COLOCATION
As the colocation market continues to grow, so do concerns about the security and control of client IT assets. The Vertiv Avocent ACS8000 Cellular Serial Console Server complies with data center access and security policies and acts as a single point of access for connected devices, limiting entry points and streamlining deployments with zero-touch provisioning.
AUTOMATED EQUIPMENT TESTING
Network equipment is more intelligent than ever, requiring extensive testing under assorted real-world conditions to ensure effective operation. The Avocent ACS8000 Cellular Serial Console Server simplifies that sort of testing, allowing networking equipment manufacturers to access and control multiple devices during important qualification tests.
Number of RS-232 Serial Ports: 8
Single/Dual AC Power: DDimensions (in): 9.5 x 1.75 x 17.25Weight: 7.5 lbs
Number of RS-232 Serial Ports: 16
Single/Dual AC Power: DDimensions (in): 9.5 x 1.75 x 17.25Weight: 7 lbs
Number of RS-232 Serial Ports: 48
Single/Dual AC Power: DDimensions (in): 9.5 x 1.75 x 17.25Weight: 6.8 lbs