The industrial variable voltage PoE switch features dual 24V – 56V DC power inputs for redundancy with overload current protection
Equipped with a rugged IP30 rated housing, resistant to a high degree of vibration and shock, and operates within a wide temperature range of -40° – 75° C (-40° – 167° F)
The industrial variable voltage PoE switch features a 200W PoE+ power budget, and supplies up to eight Power over Ethernet devices with PoE+ power
Grounding point on the industrial variable voltage switch protects equipment from external electrical surges
IP30 rated metal enclosure with DIN-Rail and wall mount hardware included
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance on the variable voltage switch
16Gbps switching capacity