Scalable. Flexible. Easy-To-Deploy Video Walls.

Matrox QuadHead2Go Q155 Multi-Monitor Controller Appliance

Drive up to four Full HD displays from a single video signal—of up to 4Kp60 and 8Kx8K—at full RGB 8:8:8 and YUV 4:4:4 color support. The system-independent Matrox ® QuadHead2Go™ Series appliance is designed to power any video wall configuration of any possible dimension, from any video source—reliably delivering flawless image quality across expansive video wall displays. QuadHead2Go’s on-device buttons and pre-set configurations ensure an out-of-the-box, trouble-free installation experience.

Ready to deploy. Right out of the 

  • Set up without installing software or even connecting a video source, by using the default configuration of 2x2 in landscape.
  • Reduce setup time by using QuadHead2Go’s pre-set configurations and built-in images.
  • Eliminate physical handling by controlling and updating the cards remotely from anywhere on the network (LAN).
  • Ensure compatibility with professional-grade graphics cards and media players with HDMI support.
  • Create a video wall from any content source—professional graphics cards and integrated GPUs, video wall controllers, digital signage players, media players, decoders, laptops, NUCs, set-top boxes, gaming consoles, and more.


HDCP compliant

Capture and display HDCP-protected content with QuadHead2Go multi-monitor controllers.

Build your wall with the touch of a button

On-device buttons make it easy to select and set the display layout—simply cycle through pre-set configurations. Set up display positions, fine tune bezels, and also troubleshoot with ease, by accessing the built-in or pre-saved images directly from the appliance, together with display identification information that includes the ID number and the resolution of each output.

Compact design fits anywhere

Fit three QuadHead2Go appliances horizontally or ten appliances vertically—in a standard 19-inch rack. Simply place the appliance on the desktop, workstation, or rack, and it’s ready to use. Need to mount your QuadHead2Go appliance to your monitor instead? Conveniently mount it to your display with the available VESA bracket.

Proven video wall ecosystem

Drive up to 64 1920x1080p60 displays and create captivating video walls by pairing QuadHead2Go multi-monitor controllers with Matrox D-Series graphics cards.

Software

Designed to simplify large video wall installations

Install and use PowerWall software in offline mode to customize configurations of any type and size, and control the outputs independently—even before establishing an active connection to QuadHead2Go. Set the display layout by simply selecting any of the pre-set configurations from the PowerWall interface.


Matrox PowerWall

Matrox® PowerWall™ video wall design software takes the guesswork out of creating and deploying large-scale video wall installations. Included with Matrox QuadHead2Go™ multi-monitor controllers, PowerWall enables you to set up your devices in three quick steps—create, discover, and deploy. For OEMs and system integrators seeking to customize applications ranging from single-function operation to thorough integration, the complimentary Matrox QuadHead2Go REST API is available upon request.