REDUCED TOTAL COST OF OWNERSHIP
Lithium-Ion batteries offer lower total cost of ownership (TCO) and overall operating expenses. They last twice as long or longer than traditional valve-regulated lead-acid (VRLA) batteries. They can eliminate the need for battery replacements and labor costs during the life of the UPS.
5-YEAR ADVANCED REPLACEMENT WARRANTY
Vertiv backs all Liebert PSI5 Lithium-Ion UPS systems with 5-year advanced replacement warranty including battery. This covers all shipping fees and includes next-day delivery, which ensures customers will receive their replacement unit prior to returning their aged unit.
RELIABLE POWER & MORE RUNTIME
With advanced pure sine wave output and AVR, the Vertiv Liebert PSI5 Lithium-Ion UPS protects equipment damage and prevents data loss from power disturbances. This UPS also offers up to 9 minutes of runtime at full-load and up to 20 minutes at half-load.
BUSINESS EQUIPMENT
This battery backup meets your power needs and budget. It offers reliable, power protection for servers, routers, security systems and other networking equipment used in retail stores, healthcare facilities, government offices, bank branches and other distributed IT applications. During an outage, the unit allows key applications to continue to function until a safe shutdown can be performed. It also offers a cost-effective return to business.
EDGE SOLUTIONS
This Lithium-Ion UPS reduces the burden at edge IT sites by greatly reducing the need for scheduled UPS maintenance. It can also reduce power-related equipment damage and deal with outages in an orderly manner without loss of data. With advanced power conditioning, AVR, extended battery backup runtime and remote monitoring capability, this UPS assures IT personnel that their vital electronics are protected 24/7.
CRITICAL SYSTEMS IN EDUCATION
Schools rely on electrical power for their educational facilities. Power disturbances can disrupt teaching schedules, admin functions and day-to-day operations. With backup power from Vertiv Liebert PSI5 Lithium-Ion UPS, schools can be at ease that their valuable electronic systems are protected from the damage power fluctuations can cause. From computers to Wi-Fi routers to small equipment racks, school districts can deal with outages without risk of data loss.
PSI5-1500RT120LI
PSI5-3000RT120LI