PoE Powered

Extends a single PoE/PoE+ network connection up to an additional 100m (328 ft.) for a remote PoE or PoE+ device installation

Daisy-Chainable

Daisy-chain up to two industrial PoE+ extenders for a total PoE+ network extension of 300m (984 ft.)

Industrial Grade Design

Built for harsh environments, with an IP30 enclosure rating, and a wide operating temperature range of -40°– 75° C (-40° – 167° F)

Extension Distance

Extends a PoE/PoE+ network connection an additional 100m for a total distance of up to 200m (656 ft.) from the PoE power source equipment

PoE/PoE+

Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE (15.4W) or PoE+ (30W) device

Gigabit Ports

The industrial PoE+ extender features one gigabit PoE+ input port and one gigabit PoE+ output port

PoE Powered

No external power required—saves on cost installation time