Expand the connectivity of your USB-C laptop with this new generation USB-C Gen 2 hub offering 10 Gbps supporting greater bandwidth to connected devices and faster data transfer speeds. This bus-powered 4-Port USB-C hub plugs into the USB Type-C™ or Thunderbolt™ 3 port on your device, adding two USB-C port and two USB-A ports, so you can quickly connect more USB devices.
Convenient Portability and Easy Setup
This compact, lightweight USB-Type-C hub is a convenient and portable addition to your laptop accessories. The USB-C cable is built-in, and hub is bus-powered, so it draws its power directly from your computer’s USB-C port, with no external power required. That means fewer cables to carry with you when you travel. The hub can draw up to 15 Watts of power from the connected host and operating multiple bus-powered devices at one time with the total available power dependent on the connected host.
The extended length attached cable of 9.8” (25 cm) provides more flexibility for longer reach connection requirements and plug and play installation.
Connect Both USB-C & USB-A Peripherals
With ports for both USB-C and USB-A peripherals, this hub is backward compatible supporting both legacy and new USB devices. You can connect flash drives, video capture devices, and external hard drives, with fast data transfer speeds of up to 10 Gbps. This 4-port USB Type-C hub enhances your productivity, giving you the connections you need while you work.
The IT Pro’s Choice Since 1985
StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to IT Professionals. Our local StarTech.com Technical Advisors have broad product expertise and work directly with our StarTech.com Engineers to provide support for our customers both pre and post-sales.
HB31C2A2CB is backed by a StarTech.com 2-year warranty and free lifetime technical support.