The SFP10GLREMST is a Dell EMC SFP-10G-LR compatible fiber transceiver module that has been designed, programmed and tested to work with Dell EMC brand switches and routers. It delivers dependable 10 GbE connectivity over fiber cable, for 1000BASE-LR compliant networks, with a maximum distance of up to 10 km (6.2 mi).

Technical Specifications:

  • Wavelength: 1310nm
  • Maximum Data Transfer Rate: 10 Gbps
  • Type: Single Mode Fiber
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 10 km (6.2 mi)
  • MTBF: 38,631,862 hours
  • Power Consumption:< 1.3W
  • Digital Diagnostics Monitoring (DDM): Yes

This SFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.