The SFP-10G-BX-D-60-ST is a Cisco SFP-10G-BX-D-60 compatible downstream fiber SFP+ transceiver which pairs with StarTech.com's SFP-10G-BX-U-60-ST. They are designed, programmed and tested to work with 10GBASE-BX compatible Cisco switches and routers. The SFP+ transceiver module supports a maximum distance of up to 60 km (37.3 mi) and delivers dependable 10 GbE connectivity over fiber cabling.

Technical Specifications:

  • Wavelength: 1330nmTx/1270nmRx
  • Maximum Data Transfer Rate: 10Gbps
  • Type: Single Mode Fiber
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 60 km (37.3 mi)
  • Power Consumption: Low power consumption
  • DDM: Yes

This SFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP Cables, providing the convenience and reliability you need to ensure dependable network performance.