ConceptD 5 - Powered by GfK Etilize Inc.
ConceptD 5
GO CREATE
Graphic design is quick and easy on the new ConceptD 5 laptop. Fine tune images with professional precision with its PANTONE® Validated 4K display with Delta E <2 color accuracy, 100% Adobe® RGB color gamut, a powerful 8th Gen Intel® Core™ i7 processor1 and Radeon™ RX Vega M GL graphics. Work on the go with this slim, lightweight device and draw admirers with its timeless design.
Elegant, Lightweight Design
With its timeless look, the ConceptD 5 looks great in any workplace, while its thin, lightweight design enable creators to take their work on the road. The magnesium alloys of the chassis give this device unseen strength as well as a premium feel.
16.9 mm
Thin
1.5 kg
Weight
Mg-Al & Mg-Li
Chassis
A Gentle Glow
Type comfortably in any environment with the backlit keyboard. The warm amber backlighting creates a soft radiance reminiscent of nature and a breaking dawn.
Light but Strong
Designed for portability, the ConceptD 5 is made with premium magnesium-lithium and magnesium-aluminum alloys. These materials are up to four times stronger than standard aluminum alloys of the same thickness, yet weigh up to 35% less.
The Perfect Canvas
Color accuracy is critical for design work and the ConceptD 5 doesn’t disappoint with its range of color technologies. See every detail with 4K UHD resolution, and get more space to work on thanks to the narrow 6.2mm bezels.
15.6 inch
IPS
4K UHD
3840 x 2160
80 %
Screen-to-body Ratio
Pinpoint Color Accuracy
Professional design work requires professional tools. Ensure faithful color reproduction with the ConceptD 5’s tested and calibrated display.
100% Adobe® RGB Color Gamut
With 100% Adobe® RGB, colors will be brighter and more accurate due to extending the color range of cyan-green hues. The Adobe® RGB gamut covers a wider range of colors than an sRGB gamut.
PANTONE® Validated
Get a professional edge with a display that features integrated color correction and has demonstrated superior fidelity in reproducing the PANTONE Matching System (PMS) Colors.
Delta E <2
The display has been tested and calibrated to achieve a low Delta E average of <2 to reproduce true-to-life color accuracy.
The Power to Create
Editing images is quick and easy with the ConceptD 5. Complete the trickiest 2D graphic design projects in no time with the processing power of an 8th Gen Intel® Core™ i7 processor1 and Radeon™ RX Vega M GL graphics. Achieve more with up to 16GB of DDR4 memory and up to 1TB of responsive NVMe PCIe SSD in Raid 0 1 .
8th Gen Intel®
Core™ i7
Processor 1
Radeon™
RX Vega M GL
Graphics
RAM / SSD
16GB / 1TB
DDR41 / NVMe PCIe 1
Optimized Quiet Cooling
A quiet environment is vital when you’re focusing on an important piece of design. Work in peace with the optimized thermal system, which runs at under 40db—the equivalent of a library room. Your ConceptD 5 won’t disturb others even when the CPU is running at full capacity to complete a complex piece of design work.
Complete Connectivity
Hook up your monitors and other peripherals with a full range of ports. Accomplish more with a full-function USB Type-C™ Gen 1 port, supporting up to 5 Gbps data transfer, USB charging, and DisplayPort over USB-C, and charge offline with one of the USB 3.1 ports. Get additional device security thanks to the Kensington Security Slot.
1 x USB 3.1 Gen 1
Full Function
1 x HDMI 2.0
3 x USB 3.1
Secure and Convenient
Keep your data safe and login quickly via the embedded fingerprint reader, which uses Windows Hello to verify your identity without a password.
A Full Palette
Get instant access to your user settings with the simple, intuitive ConceptD Palette UI. Adjust your color profile, monitor your system, and change your settings with ease.
Color Profile
System Monitoring
Settings
1 Specifications vary depending on model and/or region.