Delivering ultimate creative power, the ConceptD 9 is the ideal laptop for demanding 3D work. Its heavyweight processors take care of business, while the 4K UHD display brings professional precision with its 100% Adobe® RGB gamut, PANTONE® Validated color fidelity, and Delta E <1 color accuracy. The ground-breaking Ezel™ Aero Hinge gives this device unique flexibility to create and collaborate.
Creativity demands uncompromised computing power that ConceptD laptops and desktops with NVIDIA® GeForce/Quadro RTX™ GPUs deliver. Designed and tested specifically for creative workflows, NVIDIA GeForce / Quadro RTX™ Studio laptops/desktops help design studios work faster.
With its timeless design, the ConceptD 9 looks at home any workplace, while the Ezel™ Aero Hinges give creators extra flexibility.
Aero Hinge
Machined
Modes
Professional design work requires professional tools. Ensure faithful color reproduction with the ConceptD 9’s tested and calibrated display.
With 100% Adobe® RGB, colors will be brighter and more accurate due to extending the color range of cyan-green hues.
Get a professional edge with a display that features integrated color correction and has demonstrated superior fidelity in reproducing the PANTONE® Matching System (PMS) Colors.
The display has been tested and calibrated to achieve a super-low Delta E average of <1 to reproduce true-to-life color accuracy.
With the power to handle the most demanding creations, the ConceptD 9 is the ideal laptop for 3D design. The chassis houses a 9th Gen Intel® Core™ i9 processor1, an NVIDIA® GeForce RTX™ 20801, up to 32GB of DDR4, and two 1 TB1 PCIe NVMe SSDs in Raid 01. Render large 3D models, edit and export up to 6K videos, do real-time ray tracing, and more.
9th Gen Intel®
Processor1
Microsoft
Operating System
NVIDIA®
Graphics1
RAM / SSD
DDR4-26661 / NVME PCIe1
NVIDIA RTX™ graphics cards are bringing real-time ray tracing and AI to the applications you use every day, which gives you the power to do what you do—better and faster. Designing digital assets. Creating videos for YouTube or a feature-length film. Building real-time 3D content. Even livestreaming games to Twitch.
Accelerated ray tracing in renderers let you review your lifelike graphics as you create. Ray tracing simulates the true behavior of light to bring you real-time, cinema-quality rendering.
The revolutionary NVIDIA Turing™ architecture fuses together real-time ray tracing, artificial intelligence, and programmable shading.
Focus on your creativity and let RTX™ Tensor Cores save you time by accelerating AI features to boost quality and handle tedious, time-consuming tasks.
A quiet environment is vital when you’re focusing on an important piece of design. Work in peace with the custom-engineered cooling of a 4th Gen Aeroblade™ 3D fan, which runs at under 40dBA—the equivalent of a library room. The latest generation’s design is optimized for noise reduction even when the CPU is running at full capacity, meaning the laptop doesn’t disturb others even in the quietest spaces.
Inspired by silent, powerful owl flight mechanics we gave our fans a serrated edge, allowing more air to pass through.
Each of the 59 bionic blades is just 0.1mm thick and all-metal with a stabilizing dual indent groove.
The winglets’ noise-reducing mechanism, along with the optimized thermal tuning system, further reduce turbulence and give you a quiet, comfortable place for creation.
To meet the demands of engineers, architects, videographers, cinematographers, 3D animators, AI professionals and many more, a hardware solution that has been tested and certified by Independent Software Vendors (ISVs) is demanded. ConceptD products, in specific model configurations, offer ISV certified hardware in combination with the most recent technologies.
Keep that creative edge with the authentic writing and sketching experience of the Wacom® EMR pen, which can be magnetically attached to the laptop. Enjoy unsurpassed usability and fast, accurate control with 4,096 levels of pressure sensitivity. Design from scratch, take quick notes, or highlight key areas during concept discussions—the freedom is yours.
Connect to your peripherals and get blazingly fast data transfer with the ThunderBolt™ 3 port. This USB-C™ port delivers transfer speeds of up to 40Gbps, USB charging, and DisplayPort over USB-C, while also allowing you to connect to multiple 4K displays.
Full Function
Channel your bandwidth to where you need it most. With the Killer™ Wi-Fi 6 AX1650 Ethernet Controller, Killer Ethernet E3000 and Killer Control Center 2.0, you have all the tools you need to ensure your network is 100% optimized.
Turn any pair of headphones into a high-end 360° surround sound system, enabling you to experience your favorite movies, music, and games with real-world 3D sound.
A suite composed of top-of-the-line audio processing features to enhance every aspect of your laptop’s sound.
Hear deeper, thundering lows, even on small speakers. MaxxBass delivers the low frequency impact that makes music and movies come alive.
Allows you to identify the “center” (dialog) information and adjust its level independently, resulting in clear dialog that doesn’t vanish behind background sounds.
Get instant access to your user settings with the simple, intuitive ConceptD Palette UI. Adjust your color profile, monitor your system, and change your settings with ease. What’s more, you can jump into your Waves NX® 3D and adjust your sound settings from the Palette UI.