This HDMI KVM extender kit lets you use a keyboard, mouse and monitor to remotely control any computer over your IP-enabled local area network (LAN). Combined with a KVM switch, the KVM console extender can be used with multiple computers. The extender features four USB ports that enable you to connect other USB devices, in addition to your keyboard and mouse.
Supports UHD 4K 30Hz
The HDMI KVM extender delivers astonishing 4K UHD picture quality to your remote display with support for resolutions up to 3840 x 2160p at 30Hz.
Hassle-Free Installation
With a transmitter and a receiver, the KVM extender provides a complete end-to-end solution that supports mounting for tidy installation. Plus, it uses standard CAT5e or CAT6 Ethernet cable, eliminating the expense and hassle of specialized cables and enabling you to use existing network infrastructure.
The extender supports EDID pass-through, ensuring your computer can automatically configure optimal settings for your display over your LAN.
Versatile Configuration Options
The extender uses your local intranet to connect your computers to your remote workstation. You can connect additional receivers (sold separately) to distribute your HDMI signal to multiple displays in your remote location, or combine the source to create a video wall that expands your single video source across multiple displays.
For smaller-scale applications, you can connect the transmitter and receiver units directly over CAT5e or CAT6 cabling up to 330 feet (100 meters).
SV565HDIP is backed by a 2-year warranty and free lifetime technical support.