Enjoy Stunning 4K UltraHD on a Large Screen

Connect your USB-C-based notebook, Ultrabook or tablet to an HDMI display or projector with the IOGEAR USB-C to 4K HDMI Cable. Enjoy your stunning Ultra HD 4K video and photos and high-definition audio on a larger HDMI screen for an authentic home theater experience. Simply plug in and play without worrying about drivers or software installation and enjoy video resolutions up to 3840 x 2160 at 60Hz. The USB-C to 4K HDMI Cable is compatible with the latest USB Type-C-based devices including MacBook, Chromebook and Thunderbolt 3 laptops.

Premium High-Speed HDMI Support

The IOGEAR USB-C to 4K HDMI Cable is a premium high-speed HDMI cable which reliably supports the features of the high-bandwidth HDMI 2.0 specification, including 4K (2160p) resolutions up to 60fps and High Dynamic Range (HDR). This translates to a broader, more vibrant range of colors including deeper hues and brighter whites. With the ability to deliver full 18 Gbps bandwidth (6 Gbps/channel) and support for high-definition audio standards such as DTS-HD Master Audio™ and Dolby TrueHD™, this cable is the ideal solution for all your 4K and high-speed HDMI display needs. The cable is also CEC and HDCP-compliant and is backward compatible with earlier HDMI versions.