Powered by GfK Etilize Inc.
Visual Intensity
Explore games in greater detail with the sharp visuals of a 17.3” or 15.6” FHD IPS display. Enjoy smooth, blur-free gameplay with a 144Hz 1 refresh rate and a 3ms response time overdrive 1 . We’ve boosted the screen-to-body ratio to 80% with narrow 7.18mm bezels 1 and provided lifelike colors using a 72% NTSC, 300-nit panel 1 .
Dominating Specs
Reign over the game world with the combined power and performance of a 9 th Gen Intel ® Core™ i7 processor 1 and NVIDIA ® GeForce ® GTX 1660 Ti 1 , which includes the powerful graphics capabilities of the award-winning Turing architecture, or AMD Ryzen™ 7 3750H Mobile Processors 1 with RX 560X graphics 1 . Configure your laptop for maximum speed and massive storage with two slots for M.2 PCIe SSDs 1 and up to 32GB of DDR4 RAM. The large battery capacity supports a longer lifespan.
Coolness Under Fire
When heavy use requires an added boost, chill out with twin fans, Acer CoolBoost™ technology and a dual exhaust port design. CoolBoost™ increases fan speed by 10% and CPU/GPU cooling by 9% compared to auto mode. Monitor and manage your system in real time with NitroSense, covering temperatures, fan speeds and more.
The Key to Victory
Commands are just a touch away with the dedicated NitroSense Key, while the WASD and arrow keys are highlighted for easy location. Enjoy the tactile feel of keys with a travel distance of 1.6mm. Add some excitement to your gaming and play in dimly lit environments with the red backlit keyboard.
Breaking the Sound Barrier
Better audio delivers a competitive edge as well as a more immersive experience. Invigorate your gaming and enjoy crushing audio as Waves MaxxAudio ® meets Acer TrueHarmony™. Get intelligent bass, dialog and volume enhancement with Waves MaxxAudio ® , and deeper, richer sounds with Acer TrueHarmony™.
Killer Connectivity
Get an edge online by taking control of your network and prioritizing your gameplay with Killer™ Ethernet E2500 1 . Effortlessly stream your gameplay with Gigabit Wi-Fi 5 with 2x2 MU-MIMO technology. Plug all your peripherals into the full range of ports, including HDMI 2.0, USB Type-C™ Gen 1 and more.
1 Specifications vary by model and/or region.