ConceptD 7 - Powered by GfK Etilize Inc.
ConceptD 7
YOUR MOBILE DESIGN STATION
Create with improved speed and efficiency with the slim, ultra-modern ConceptD 7 laptop. Designing and editing in 2D or 3D is smoother with its impressive lineup of powerful tech, while the 4K UHD display brings professional precision with its 100% Adobe® RGB gamut, PANTONE® Validated color fidelity, and color accuracy of Delta E <2.
A Classic Look
With its timeless design, the ConceptD 7 looks at home any workplace, while the device is also thin enough to accompany you wherever you need to go. The metal chassis1 and NVIDIA® GeForce® Max-Q design means this high-performing laptop is pleasingly slender.
17.9 mm
Thin
2.1 kg
Weight
Aluminum
Chassis 1
A Gentle Glow
Type comfortably in any environment with the backlit keyboard. The warm amber backlighting creates a soft radiance reminiscent of nature and a breaking dawn.
The Perfect Canvas
Color accuracy is critical for design work and the ConceptD 7 doesn’t disappoint with its range of color technologies. See every detail with 4K UHD resolution, and get more space to work on thanks to the narrow bezels.
15.6 inch
IPS
4K UHD
3840 x 2160
81 %
Screen-to-body Ratio
Pinpoint Color Accuracy
Professional design work requires professional tools. Ensure faithful color reproduction with the ConceptD 7’s tested and calibrated display.
100% Adobe® RGB Color Gamut
With 100% Adobe® RGB, colors will be brighter and more accurate due to extending the color range of cyan-green hues.
PANTONE® Validated
Get a professional edge with a display that features integrated color correction and has demonstrated superior fidelity in reproducing the PANTONE® Matching System (PMS) Colors.
Delta E <2
The display has been tested and calibrated to achieve a low Delta E average of <2 to reproduce true-to-life color accuracy.
The Power to Create
Whether you’re designing in 3D or 2D, you’ll appreciate the ConceptD 7’s speed and multi-tasking prowess. The chassis houses a 9th Gen Intel® Core™ i7 processor2, an NVIDIA® GeForce RTX™ 2080 with Max-Q design2, up to 32GB of DDR4, and up to 1TB2 PCIe NVMe SSDs in Raid 02. Get faster real-time preview while video editing, or smoothly export and render up to 6K video files and simple 3D designs.
9th Gen Intel®
Core™ i7
Processor 2
NVIDIA®
GeForce RTX™ 2080
with Max-Q Design 2
RAM / SSD
32GB / 1TB
DDR4-26662 / NVME PCIe 2
NVIDIA® GeForce RTX™ Technology
NVIDIA® RTX™ graphics cards are bringing real-time ray tracing and AI to the applications you use every day, which gives you the power to do what you do—better and faster. Designing digital assets. Creating videos for YouTube or a feature-length film. Building real-time 3D content. Even livestreaming games to Twitch.
Ray Tracing
Accelerated ray tracing in renderers let you review your lifelike graphics as you create. Ray tracing simulates the true behavior of light to bring you real-time, cinema-quality rendering.
NVIDIA® Turing™
The revolutionary NVIDIA Turing™ architecture fuses together real-time ray tracing, artificial intelligence, and programmable shading.
GeForce® Max-Q Design
Get one of the world’s thinnest, fastest, quietest laptops, all in a sleek design that can actually fit on your lap.
Silent Focus
A quiet environment is vital when you’re focusing on an important piece of design. Work in peace with the custom-engineered cooling of a 4th Gen Aeroblade™ 3D fan, which runs at under 40db—the equivalent of a library room. The latest generation’s design is optimized for noise reduction even when the CPU is running at full capacity, meaning the laptop doesn’t disturb others even in the quietest spaces.
Bionic Design
Inspired by silent, powerful owl flight mechanics we gave our fans a serrated edge, allowing more air to pass through.
Ultra-thin Blades
Each of the 59 bionic blades is just 0.1mm thick and all-metal with a stabilizing dual indent groove.
Noise Reduction
The winglets’ noise-reducing mechanism, along with the optimized thermal tuning system, further reduce turbulence and give you a quiet, comfortable place for creation.
Comprehensive Connectivity
Hook up all your peripherals and accomplish more with a full range of ports. Charge your peripherals offline with one of the USB 3.1 ports. Get additional device security thanks to the Kensington Security Slot.
3 x USB 3.1
1 x HDMI 2.0
1 x Mini DP 1.4
The Ultimate Port
Connect to your peripherals and get blazingly fast data transfer with the ThunderBolt™ 3 port. This USB-C™ port delivers transfer speeds of up to 40Gbps, USB charging, and DisplayPort over USB-C, while also allowing you to connect to multiple 4K displays.
Hands-on Network Control
Channel your bandwidth to where you need it most. With the Killer™ E3000 Ethernet Controller, Wireless-AC 1550, and Killer Control Center 2.0, you have all the tools you need to ensure your network is 100% optimized.
Superb Sound
Turn any pair of headphones into a high-end 360° surround sound system, enabling you to experience your favorite movies, music, and games with real-world 3D sound.
Waves MaxxAudio®
A suite composed of top-of-the-line audio processing features to enhance every aspect of your laptop’s sound.
MaxxBass®
Hear deeper, thundering lows, even on small speakers. MaxxBass delivers the low frequency impact that makes music and movies come alive.
MaxxDialog™
Allows you to identify the “center” (dialog) information and adjust its level independently, resulting in clear dialog that doesn’t vanish behind background sounds.
A Full Palette
Get instant access to your user settings with the simple, intuitive ConceptD Palette UI. Adjust your color profile, monitor your system, and change your settings with ease. What’s more, you can jump into your Waves NX® 3D and adjust your sound settings from the Palette UI.
Color Profile
System Monitoring
Settings
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Non-native response time. Reached via Overdrive function.
3 Headphones required to experience Waves Nx™ virtual sound.