TRENDnet’s M12 Industrial Alarm Relay Cable 2m (6.5 ft.), model TI-TCR02, is designed to connect the TI-TPG80 industrial rail switch to an alarm relay in case of power failure. The M12 cable interface is specially designed for moving bus, train, and other rolling stock applications

Cable Interface

M12 interface is specially designed to connect the TI-TPG80 industrial rail switch to an alarm relay in case of power failure

Cable Length

2m (6.5 ft.) cable length

IP68 Rated Cable

Rugged IP68 weather rated cable

Features

  • Max. contact resistance: 20Ω
  • Min. insulation resistance: DC 200V 10ms 10MΩ
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • PUR jacket resists oil and other contaminants