TravelMate P6

Top-of-the-line-performance for work

Image
Windows PRO Logo

TravelMate P6

ULTRA-LIGHT,
ULTRA-POWERFUL,
ULTRA-SECURE

TravelMate P6

TOP-OF-THE-LINE PERFORMANCE FOR WORK

Image
Windows PRO Logo

Serious equipment, serious work

A great laptop that’s durable, secure, powerful, light, and can last the whole day.

TravelMate P6 ksp - Overview Design - Large

Ultimate performance

Secure, powerful, light, and long-lasting with strong wireless connections to accommodate off-site meetings and constant business travel.

TravelMate P6 ksp - Overview Features - Large

Premium Portable Design

Work on the go and look great doing it with this sleek, ultra-portable laptop. Its stunning magnesium-alloy body is just 16.6mm thick and weighs only 1.1kg1, and houses a narrow-bezel 14” FHD IPS touchscreen1 with 72% NTSC. Sharing and collaborating is even easier with the 180° hinge and 170° wide viewing angle.

TravelMate P6 - Premium Portable Design - Large
TravelMate P6 Lifestyle - Large

Advanced Productivity

A powerful platform and up to 8-hour battery life2 deliver a computer that keeps up with you and lasts the working day.

TravelMate P6 ksp - Advanced Productivity - Large
Latest-gen Platform Click for Greater Details
Full HD Screen Click for Greater Details

Tough and Tested

Durable and long-lasting, the TravelMate P6 passes MIL-STD 810G2 and stands up to the rigors of business travel. Outlast a day of meetings or work offsite with a battery life of up to 20 hours3. Power up to 100% capacity in just two hours with Fast Charging, or boost your battery by 50% in less than 45 minutes to keep you powered throughout the day.

TravelMate P6 - Tough and Tested - Large

Built to Last

Innovative use of materials means that the TravelMate P6 is light and durable – ideal for on-the-go people.

TravelMate P6 ksp - Built to Last - Large
Tough and Light Construction Click for Greater Details
Click for Greater Details Acer DustDefender

Ultimate Performance

No job is too big or complex for the powerful processing combo of an 10th Gen Intel® Core™ i7 processor1 and NVIDIA® MX250 graphics1. Accomplish more and multitask with ease with up to 24GB of rapid DDR4 memory and 1TB of super-responsive Gen3 x4 PCIe SSD using NVMe technology1.

TravelMate P6 - Ultimate Performance - Large
TravelMate P6 ksp - Lifestyle image - Large
TravelMate P6 Lifestyle - Large

Type in Comfort

An ergonomic backlit keyboard with ample key travel means that you can type accurately, even in low-light environments.

TravelMate P6 ksp - Type in Comfort - Large
Backlit Keyboard Click for Greater Details

Windows Hello

Windows Hello is the password-free sign-in that gives you the fastest, most secure way to unlock your Windows devices.4,5

TravelMate P6 - Win 10 - Large
Click for Greater Details Cortana with Voice
Skype for Business Click for Greater Details

Full-coverage Connectivity

Maintain a consistent, high-speed wireless connection with eSim-enabled4 4G LTE and Wi-FI 6 technology. Get blazingly fast data at up to 40Gpbs, up to 8K displays and battery charging with USB 3.1 Gen 2 Type-C™ Thunderbolt™ 3. Accomplish more with a full range of ports, including SD card and micro smart card readers5, and use NFC5 to share content or make mobile payments.

TravelMate P6 - Full-coverage Connectivity - Large

Keep in Contact

When you’re out on the road, you need to be in touch with your office to ensure you have up-to-date information.

TravelMate P6 ksp - Keep in Contact - Large
Click for Greater Details Acer Purified.Voice
Skype for Business Certified Click for Greater Details
TravelMate P6 Lifestyle - Large

Comprehensive Manageability

Acer ControlCenter places crucial functions and utilities into a single, fast-access panel.

TravelMate P6 ksp - Comprehensive Manageability - Large
Acer ControlCenter Click for Greater Details
Acer Recovery Management Click for Greater Details

Industry-grade Security

Ensure secure authentication and safeguard company data with the hardware-level Trusted Platform Module 2.0 and vPro™ remote management technology. Keep your data safe and login quickly via the fingerprint reader, which is incorporated in the power button, or via the IR webcam1, which both use Windows Hello. Protect your privacy by closing the camera shutter when the webcam is not in use.

TravelMate P6 - Industry-grade Security - Large

Reliable Security

TPM 1.2, Acer ProShield portal and DASP, keep your data safe and under your control.

TravelMate P6 ksp - Reliable Security - Large

First-class User Experience

Get greater clarity and high-quality audio with a four-mic array that picks up vocals from up to two meters away, plus dual speakers. Enjoy quicker, more accurate voice commands with Cortana®, while conferencing is enhanced with Skype® for Business. Experience precise gesture control and swiping with the damage-resistant, ultra-responsive Corning® Gorilla® Glass NBT™ Touchpad.

TravelMate P6 - First-class User Experience - Large

Serious Equipment, Serious Work

A business laptop that’s durable, light, and can last the whole day.

TravelMate P6 ksp - Overview Design - Large

Ultimate Performance

Powerful and secure to accommodate off-site meetings and constant business travel.

TravelMate P6 ksp - Overview Features - Large

Built to Last

Innovative use of materials means that the TravelMate P6 is light and durable; ideal for on-the-go professionals.

TravelMate P6 ksp - Built to Last - Large
Military Grade Durability4 Click for Greater Details

Ultra Quick Data Transfer +

Ultra quick data transfer, external monitor connection, and battery charging with USB 3.1 Gen 2 Type-C™.

TravelMate P6 ksp - Ultra Quick Data Transfer - Large
Click for Greater Details Acer USB Type-C™ Dock2, 5
TravelMate P6 ksp - Lifestyle image - Large

High-Resolution Results

With 15”3 full HD IPS displays, the TravelMate P6 Series delivers plenty of screen space that is visible from all angles.

TravelMate P6 ksp - High-Resolution Results - Large

Steadfast Reliability

G Sensor and Disk Anti-Shock Protection (DASP) safeguard your hard drive from all the knocks and drops of business travel.

TravelMate P6 ksp - Steadfast Reliability - Large
G Sensor Click for Greater Details
DASP Click for Greater Details

Windows Hello

Windows Hello is the password-free sign-in that gives you the fastest, most secure way to unlock your Windows devices.

TravelMate P6 - Win 10 - Large
Cortana with Voice Click for Greater Details
Skype for Business Click for Greater Details

Advanced Productivity

The 7th Gen Intel® Core™ processor ensures you keep up with fast-paced work requirements.

TravelMate P6 - Advanced Productivity - Large
TravelMate P6 ksp - Lifestyle image - Large

Business-Grade Security

TPM 2.0 matched with Acer’s ProShield keeps your data safe and under your control.

TravelMate P6 - Business-Grade Security - Large
Acer ProShield Click for Greater Details
Trusted Platform Module (TPM) 2.0 Click for Greater Details

Comprehensive Manageability

Acer Control Center places crucial functions and utilities into a single, fast-access panel.

TravelMate P6 - Comprehensive Manageability - Large
Acer Recovery Management Click for Greater Details
Acer Control Center Click for Greater Details

Fast, Reliable Connectivity

Maintain a consistent, high speed wireless connection with 4G LTE technology3.

TravelMate P6 - Fast, Reliable Connectivity - Large
1 Specifications vary depending on model and/or region.
2 MIL Standards (MIL-STD 810G) are a set of U.S. military grade tests to check the durability of a wide range of products.
3 Battery life varies depending on product configuration, power settings and usage, among other factors. Based on MobileMark ® 2014 test results. Please visit www.acer.com.
4 4G LTE speed and availability vary on the area. Not all carriers support eSims. Check your telecoms provider for details.
5 Smart card reader and NFC are optional features.