Powered by GfK Etilize Inc.
Your Mobile Battle Station
Game on the go with the sleek, metal 1 Nitro 7. Weighing under 2.5kg and just 19.9mm thick 2 , this device lets you play wherever you please. The refined chassis draws the eye and marks you out as a gamer who’s always ready for action.
Visual Intensity
Share the sharp, vibrant images of a 15.6” FHD IPS display. Enjoy smooth, blur-free gameplay with a 144Hz 2 refresh rate and a 3ms response time overdrive 2 . We’ve boosted the screen-to-body ratio to 78% with narrow 7.48mm bezels and provided lifelike colors using a 72% NTSC, 300-nit panel 2 .
Power. Performance. Playtime!
Maximize your fun with the combined power and performance of a 9 th Gen Intel ® Core™ i7 processor 2 and NVIDIA ® GeForce ® GTX 1660 Ti 2 , which includes the powerful graphics capabilities of the award-winning Turing architecture. Speed up your download time to ensure seamless gaming with two slots for M.2 Gen3 x4 PCIe SSDs using NVMe technology in Raid 0 2 and up to 32GB of DDR4 RAM, and store more game data with up to 2TB of HDD storage.
Coolness Under Fire
Chill out with twin fans, Acer CoolBoost™ technology and dual exhaust port design. CoolBoost™ increases fan speed by 10% and CPU/GPU cooling by 9% compared to auto mode. Monitor and manage your system in real time with NitroSense, covering temperatures, fan speeds and more, accessible with one touch of the NitroSense hot key.
Supercharged Connectivity and Streaming
Control your network with Killer™ Ethernet E2500 2 and effortlessly stream with Gigabit Wi-Fi 5 (aka 802.11ac) with 2x2 MU-MIMO technology. Expand your functionality with a plethora of ports. Get unplugged entertainment and play on the go with up to 8 hours of battery life 3 .
Breaking the Sound Barrier
Better audio delivers a competitive edge and a more entertaining experience. Invigorate your gaming and enjoy the ride as Waves MaxxAudio ® meets Acer TrueHarmony™. Get intelligent bass, dialog and volume enhancement with Waves MaxxAudio ® , and deeper, richer sounds with Acer TrueHarmony™.
1 . The top, bottom and keyboard covers are metal; the inner chassis is plastic.
2 . Specifications vary by model and/or region.
3 . Battery life varies depending on product configuration, power settings and usage, among other factors. Please visit www.acer.com.