POWERFUL DOWN-FIRING SUBWOOFER
Echoing the accomplishments of its compact yet powerful predecessor which was honored as the Best Computer Speakers of 2018 by PC Mag, the Creative Pebble Plus supercharges your listening experience by offering double the bass while retaining its clean and minimalistic design along with USB connection.
The speakers feature dual far-field drivers set at a 45° angle and is accompanied by a down-firing subwoofer for crystal clear clarity and louder, thumping bass.
BRING IT UP A NOTCH
Want even more volume? If you're using the Pebble Plus with an older model of computer/laptop that is on USB 2.0, connect the Pebble Plus to a wall socket using a 5V 2A USB adapter (not included)! The 5V 2A USB adapter allows you to achieve the maximum 8W RMS* output, so you get louder, more powerful audio from the Pebble Plus for an all-encompassing audio experience.
* A 5V 2A USB Adapter (not included) is required.
*Up to 8W RMS when Gain is set to “High” while plugged into a 10W USB-C Port / USB-C Power Adapter / 5V 2A USB-A Power Adapter. (5V 2A USB-A power adapter is not included.)