The P569-020-2B-MF extends an existing one-ft. 4K HDMI connection an additional 20 ft. for a total of 21 ft., while maintaining its original 4K/60 Hz resolution. Its range makes it ideal for display settings with large and dispersed devices where greater length is needed. When the total length is between 21-30 ft., the maximum display resolution drops to 4K/30 Hz. Any total length between 30-60 ft. finds the maximum resolution drop to 1080p.
The high-quality materials in the P569-020-2B-MF ensure outstanding performance throughout its lifetime. Contacts and connectors are gold-plated to resist corrosion. Integral strain relief and a flexible PVC jacket provide long-lasting durability.
The P569-020-2B-MF’s 100 Mbps Ethernet capability makes it ideal for using a television as an internet hub for connected HDMI streaming devices like Blu-ray players, instead of using additional cabling to connect these devices to an internet modem. It’s also a reliable option for streaming content from devices that would normally be wireless, like Roku players and Amazon Fire Sticks, when WiFi becomes unavailable or too weak.
The high-speed P569-020-2B-MF extension cable adds 20 ft. to an M/F HDMI connection, giving you more range and flexibility when transmitting 3840 x 2160 (4K x 2K) @ 60 Hz content between tablets, laptops, satellite/cable TV boxes, game consoles, HD monitors, projectors, home theater receivers and digital sign displays. It’s compatible with HDCP 2.2 and HDMI 2.0b standards for carrying HDR (high dynamic range) signals, which can transmit broader ranges of color and brightness. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. It’s backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.