VisionTek VT5000 - Dual Display 4K Thunderbolt 3 Docking Station with 87W Power Delivery

Increase productivity with our plug and play, power delivery docking station, the VisionTek VT5000 Thunderbolt™ 3 Docking Station with Power Delivery for Windows™ and Mac™ laptop systems. With a single TB3 connection, you can connect two displays, transfer files and data at up to 5Gbps, charge mobile devices and your system.

Key Features

  • Compatibility for Thunderbolt 3
  • Supports up to 2 external displays
  • 2x SuperSpeed USB 3.1 Ports
  • 2x SuperSpeed USB 3.0 Ports
  • 1x Thunderbolt 3 Port
  • Power Delivery up to 87W
  • Kensington Security Lock Slot
  • TAA Compliant
  • Enterprise Features
    • Wake on LAN
    • MAC Address Pass-Through
    • PXE Boot

  • Genuine Thunderbolt™ 3 Compatibility – Intel Certified Thunderbolt 3 Dock is compatible with Windows and Mac systems, making this the ideal docking station for mixed systems environment.
  • Thunderbolt™ 3 - Currently the fastest connection on the market, transfer data at up to 5Gbps through the USB 3.0 ports, making this dock an essential addition for multitasking.
  • Connect Two External Displays – Increase productivity by expanding your workspace with up to two additional displays. DP 1.2 supports resolutions up to 4096 x 2160 @60Hz. Includes 5K resolution support for single external display connection, perfect for 5K displays.
  • Power Delivery up to 87W – Easily charge any Thunderbolt™ 3 compatible laptop, 2 in 1 or tablet.
  • 7-in-1 Dock with 2 USB Ports – The TAA Compliant VT5000 was designed including some of the most commonly needed ports in one dock.
    • 2x DisplayPort ports let you connect two external 4K displays to increase your system workspace.
    • 1x HDMI and 1x VGA port allows for flexible display connection options, increasing workspace and display compatibility options.
    • 2x USB 3.0 ports let you connect external storage, full size keyboard, mouse or mobile devices, supporting data transfer rates up to 5Gbps.
    • 1x Thunderbolt™ 3 port offers up to 87W of Power Delivery to the host system.
    • Kensington™ Security Lock Slot provides security in shared work environments.
    • RJ45 Ethernet 10/100/1000 Mbps port keeps you wired to the internet, avoiding Wi-Fi connection or security concerns.



Front & Back Ports

  • 1x Thunderbolt 3 to System Port
  • 1x Gigabit Ethernet Port
  • 1x VGA Port
  • 2x DisplayPort Ports
  • 1x HDMI Port
  • 2x USB 3.0 Ports
  • 1x DC 19V/6.32A Barrel Power Supply Port

Sides

  • 1x Kensington Security Lock Slot



What's in the Box

  • 1x VT5000 Dock
  • 1x 120W Power Adapter
  • 1x Thunderbolt 3 Cable (17.5"/444.5mm)
  • 1x User Manual