Quality Construction

The high-quality materials in the P568-025-2A ensure outstanding performance throughout its lifetime. Contacts and connectors are gold-plated to resist corrosion and the flexible PVC jacket provides long-lasting durability. Double shielding reduces line noise (EMI/RFI) that can disrupt signals traveling through the HDMI cord.

Ready to Use Right Out of the Package

The P568-025-2A requires no software, drivers or external power, making it easy to carry in a laptop bag and simple to use in meetings and presentations.

Reliable Connections and Secure Transmissions

The P568-025-2A’s specially-designed high-grip plugs have greater port retention than typical HDMI connectors, helping them resist the vibrations that can loosen them over time. This will keep your presentations, games and movies safer from signal disruptions - especially important when the cable is in a difficult-to-access location. The grippers also protect against accidental disconnection from tripping or other contact that might happen in high-traffic locations.